ValueTronics International, Inc. Pattern Generator 70841B

Description
The 70841B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 100 Mb/s to 3 Gb/s Designed as a plug-in module for the Agilent 71603 Error Performance Analyzer (not included) and the Agilent 71604B Pattern Generator (not included)
Description
The 70841B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 100 Mb/s to 3 Gb/s Designed as a plug-in module for the Agilent 71603 Error Performance Analyzer (not included) and the Agilent 71604B Pattern Generator (not included)

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 70841B - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
70841B
Pattern Generator 70841B
The 70841B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 100 Mb/s to 3 Gb/s Designed as a plug-in module for the Agilent 71603 Error Performance Analyzer (not included) and the Agilent 71604B Pattern Generator (not included)

The 70841B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • 100 Mb/s to 3 Gb/s
  • Designed as a plug-in module for the Agilent 71603 Error Performance Analyzer (not included) and the Agilent 71604B Pattern Generator (not included)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 70841B
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details