ValueTronics International, Inc. Generator 70311A

Description
The 70311A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 16 MHz to 3.3 GHz in 1 Hz steps. Frequency resolution: 0.01 Hz Minimum frequency step size: 0.01 Hz Maximum frequency step size: 1 GHz Setting times: To within 100 Hz of final frequency and to within level spec: <200 mS Stability: ± 2 ppm/year after 1 year aging; ± 6 ppm over 0 to 40°C Spectral Purity (harmonics): <-30 dBc. SSB phase noise (3.3 GHz carrier): -75 dBc/Hz at 1 kHz offset; -115 dBc/Hz at 20 kHz offset Output level: ±3 dBm Interface: ac coupled Connector: N type, female Output impedance: 50 Ohms, ac coupled Output Waveform: Sine wave Protection: No damage with any load VSWR Maximum applied power: +20 dBm Maximum applied DC voltage: 30V Output Return Loss (typical): 6 dB Output Level on: 0 dBm ± 3 dB Output Level off: <-50 dBm Broadband Noise Floor: At >10 MHz offset from carrier <-140 dBc/Hz (typical) External reference Input Connector: SMB male, rear panel Input Impedance: 50 ohms, ac coupled Maximum input power: +20 dBm Frequency: 10 MHz ± 1 kHz Amplitude: 0.224/2 V rms Save and recall 10 instrument set-ups The Agilent 70311A module is a synthesized clock source designed to operate from 16 to 3300 MHz. The 70311A is part of the Modular Measurement System and may be used as a clock source for the Agilent 71600 Series of error performance analyzers and pattern generators, or any other MMS system with a suitable display. The clock source contains a non-volatile memory store which can be used to store and recall 10 user-defined instrument setups. The Agilent 70311A can be used with the 70841B pattern generator, which does not have an internal clock source, and the Agilent 70842B error detector, both of which are part of an Agilent 71600 Series System. The Agilent 70311A may be used with an Agilent 70310A precision frequency reference in applications which require greater frequency accuracy. The 70311A clock source modules include the standard HP-IB status indicators (RMT, LSN, TLK, SRQ) and MMS status indicators (ACT, ERR). It also includes a fault indicator LED; if this is on, then the instrument has detected a hardware fault. The 70311A does not itself have a display or keyboard capability. It formats information suitable for an MMS display and communicated with the display over the HP-MSIB interface. The recommended display for use with the clock source is the 70004A.
Description
The 70311A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 16 MHz to 3.3 GHz in 1 Hz steps. Frequency resolution: 0.01 Hz Minimum frequency step size: 0.01 Hz Maximum frequency step size: 1 GHz Setting times: To within 100 Hz of final frequency and to within level spec: <200 mS Stability: ± 2 ppm/year after 1 year aging; ± 6 ppm over 0 to 40°C Spectral Purity (harmonics): <-30 dBc. SSB phase noise (3.3 GHz carrier): -75 dBc/Hz at 1 kHz offset; -115 dBc/Hz at 20 kHz offset Output level: ±3 dBm Interface: ac coupled Connector: N type, female Output impedance: 50 Ohms, ac coupled Output Waveform: Sine wave Protection: No damage with any load VSWR Maximum applied power: +20 dBm Maximum applied DC voltage: 30V Output Return Loss (typical): 6 dB Output Level on: 0 dBm ± 3 dB Output Level off: <-50 dBm Broadband Noise Floor: At >10 MHz offset from carrier <-140 dBc/Hz (typical) External reference Input Connector: SMB male, rear panel Input Impedance: 50 ohms, ac coupled Maximum input power: +20 dBm Frequency: 10 MHz ± 1 kHz Amplitude: 0.224/2 V rms Save and recall 10 instrument set-ups The Agilent 70311A module is a synthesized clock source designed to operate from 16 to 3300 MHz. The 70311A is part of the Modular Measurement System and may be used as a clock source for the Agilent 71600 Series of error performance analyzers and pattern generators, or any other MMS system with a suitable display. The clock source contains a non-volatile memory store which can be used to store and recall 10 user-defined instrument setups. The Agilent 70311A can be used with the 70841B pattern generator, which does not have an internal clock source, and the Agilent 70842B error detector, both of which are part of an Agilent 71600 Series System. The Agilent 70311A may be used with an Agilent 70310A precision frequency reference in applications which require greater frequency accuracy. The 70311A clock source modules include the standard HP-IB status indicators (RMT, LSN, TLK, SRQ) and MMS status indicators (ACT, ERR). It also includes a fault indicator LED; if this is on, then the instrument has detected a hardware fault. The 70311A does not itself have a display or keyboard capability. It formats information suitable for an MMS display and communicated with the display over the HP-MSIB interface. The recommended display for use with the clock source is the 70004A.

Suppliers

Company
Product
Description
Supplier Links
Generator 70311A
The 70311A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 16 MHz to 3.3 GHz in 1 Hz steps. Frequency resolution: 0.01 Hz Minimum frequency step size: 0.01 Hz Maximum frequency step size: 1 GHz Setting times: To within 100 Hz of final frequency and to within level spec: <200 mS Stability: ± 2 ppm/year after 1 year aging; ± 6 ppm over 0 to 40°C Spectral Purity (harmonics): <-30 dBc. SSB phase noise (3.3 GHz carrier): -75 dBc/Hz at 1 kHz offset; -115 dBc/Hz at 20 kHz offset Output level: ±3 dBm Interface: ac coupled Connector: N type, female Output impedance: 50 Ohms, ac coupled Output Waveform: Sine wave Protection: No damage with any load VSWR Maximum applied power: +20 dBm Maximum applied DC voltage: 30V Output Return Loss (typical): 6 dB Output Level on: 0 dBm ± 3 dB Output Level off: <-50 dBm Broadband Noise Floor: At >10 MHz offset from carrier <-140 dBc/Hz (typical) External reference Input Connector: SMB male, rear panel Input Impedance: 50 ohms, ac coupled Maximum input power: +20 dBm Frequency: 10 MHz ± 1 kHz Amplitude: 0.224/2 V rms Save and recall 10 instrument set-ups The Agilent 70311A module is a synthesized clock source designed to operate from 16 to 3300 MHz. The 70311A is part of the Modular Measurement System and may be used as a clock source for the Agilent 71600 Series of error performance analyzers and pattern generators, or any other MMS system with a suitable display. The clock source contains a non-volatile memory store which can be used to store and recall 10 user-defined instrument setups. The Agilent 70311A can be used with the 70841B pattern generator, which does not have an internal clock source, and the Agilent 70842B error detector, both of which are part of an Agilent 71600 Series System. The Agilent 70311A may be used with an Agilent 70310A precision frequency reference in applications which require greater frequency accuracy. The 70311A clock source modules include the standard HP-IB status indicators (RMT, LSN, TLK, SRQ) and MMS status indicators (ACT, ERR). It also includes a fault indicator LED; if this is on, then the instrument has detected a hardware fault. The 70311A does not itself have a display or keyboard capability. It formats information suitable for an MMS display and communicated with the display over the HP-MSIB interface. The recommended display for use with the clock source is the 70004A.

The 70311A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: 16 MHz to 3.3 GHz in 1 Hz steps.
  • Frequency resolution: 0.01 Hz
  • Minimum frequency step size: 0.01 Hz
  • Maximum frequency step size: 1 GHz
  • Setting times: To within 100 Hz of final frequency and to within level spec: <200 mS
  • Stability: ± 2 ppm/year after 1 year aging; ± 6 ppm over 0 to 40°C
  • Spectral Purity (harmonics): <-30 dBc.
  • SSB phase noise (3.3 GHz carrier): -75 dBc/Hz at 1 kHz offset; -115 dBc/Hz at 20 kHz offset
  • Output level: ±3 dBm
  • Interface: ac coupled
  • Connector: N type, female
  • Output impedance: 50 Ohms, ac coupled
  • Output Waveform: Sine wave
  • Protection: No damage with any load VSWR
  • Maximum applied power: +20 dBm
  • Maximum applied DC voltage: 30V
  • Output Return Loss (typical): 6 dB
  • Output Level on: 0 dBm ± 3 dB
  • Output Level off: <-50 dBm
  • Broadband Noise Floor: At >10 MHz offset from carrier <-140 dBc/Hz (typical)
  • External reference Input
  • Connector: SMB male, rear panel
  • Input Impedance: 50 ohms, ac coupled
  • Maximum input power: +20 dBm
  • Frequency: 10 MHz ± 1 kHz
  • Amplitude: 0.224/2 V rms
  • Save and recall 10 instrument set-ups

The Agilent 70311A module is a synthesized clock source designed to operate from 16 to 3300 MHz. The 70311A is part of the Modular Measurement System and may be used as a clock source for the Agilent 71600 Series of error performance analyzers and pattern generators, or any other MMS system with a suitable display. The clock source contains a non-volatile memory store which can be used to store and recall 10 user-defined instrument setups.

The Agilent 70311A can be used with the 70841B pattern generator, which does not have an internal clock source, and the Agilent 70842B error detector, both of which are part of an Agilent 71600 Series System. The Agilent 70311A may be used with an Agilent 70310A precision frequency reference in applications which require greater frequency accuracy.

The 70311A clock source modules include the standard HP-IB status indicators (RMT, LSN, TLK, SRQ) and MMS status indicators (ACT, ERR). It also includes a fault indicator LED; if this is on, then the instrument has detected a hardware fault.

The 70311A does not itself have a display or keyboard capability. It formats information suitable for an MMS display and communicated with the display over the HP-MSIB interface. The recommended display for use with the clock source is the 70004A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 70311A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
RF Generator - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details