ValueTronics International, Inc. RF Power Meter 6960B

Description
The 6960B is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency coverage:30 kHz to 46 GHz Wide dynamic range: -70 dBm (100 pW) to +44 dBm (25W) Fast response on GPIB of 25 ms Auto averaging with manual override Both 50 and 75 Ohm sensors Low sensor VSWR reduces measurement uncertainty Sensor linearitycorrection for improved accuracy Maximum hold facility Optional DC operation Non-volatile memory The Marconi 6960B RF Power Meter is a high accuracy instrument which together with its associated power sensors provides measurements at frequencies from 30 kHz up to 46 GHz over a wide range of power levels. Its numeric keyboard enables easy manual control while full GPIB implementation with SRQ mask and trigger modes make it the logical choice for fast ATE systems.
Description
The 6960B is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency coverage:30 kHz to 46 GHz Wide dynamic range: -70 dBm (100 pW) to +44 dBm (25W) Fast response on GPIB of 25 ms Auto averaging with manual override Both 50 and 75 Ohm sensors Low sensor VSWR reduces measurement uncertainty Sensor linearitycorrection for improved accuracy Maximum hold facility Optional DC operation Non-volatile memory The Marconi 6960B RF Power Meter is a high accuracy instrument which together with its associated power sensors provides measurements at frequencies from 30 kHz up to 46 GHz over a wide range of power levels. Its numeric keyboard enables easy manual control while full GPIB implementation with SRQ mask and trigger modes make it the logical choice for fast ATE systems.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 6960B - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
6960B
RF Power Meter 6960B
The 6960B is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency coverage:30 kHz to 46 GHz Wide dynamic range: -70 dBm (100 pW) to +44 dBm (25W) Fast response on GPIB of 25 ms Auto averaging with manual override Both 50 and 75 Ohm sensors Low sensor VSWR reduces measurement uncertainty Sensor linearitycorrection for improved accuracy Maximum hold facility Optional DC operation Non-volatile memory The Marconi 6960B RF Power Meter is a high accuracy instrument which together with its associated power sensors provides measurements at frequencies from 30 kHz up to 46 GHz over a wide range of power levels. Its numeric keyboard enables easy manual control while full GPIB implementation with SRQ mask and trigger modes make it the logical choice for fast ATE systems.

The 6960B is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Frequency coverage:30 kHz to 46 GHz
  • Wide dynamic range: -70 dBm (100 pW) to +44 dBm (25W)
  • Fast response on GPIB of 25 ms
  • Auto averaging with manual override
  • Both 50 and 75 Ohm sensors
  • Low sensor VSWR reduces measurement uncertainty
  • Sensor linearitycorrection for improved accuracy
  • Maximum hold facility
  • Optional DC operation
  • Non-volatile memory

The Marconi 6960B RF Power Meter is a high accuracy instrument which together with its associated power sensors provides measurements at frequencies from 30 kHz up to 46 GHz over a wide range of power levels.

Its numeric keyboard enables easy manual control while full GPIB implementation with SRQ mask and trigger modes make it the logical choice for fast ATE systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 6960B
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB579A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 1.80E10 Hz
View Details
RF Power Meter - 4400A - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details