ValueTronics International, Inc. RF Sensor 6920

Description
The 6920 is a used 20 GHz Watts RF Sensor from Marconi. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 20 GHz Measurement Range (dBm): -70 to -20dBm Measurement Range (W): 100pW to 10µW Maximum VSWR: 1.4 Connector: N-Type (M)
Description
The 6920 is a used 20 GHz Watts RF Sensor from Marconi. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 20 GHz Measurement Range (dBm): -70 to -20dBm Measurement Range (W): 100pW to 10µW Maximum VSWR: 1.4 Connector: N-Type (M)

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 6920
The 6920 is a used 20 GHz Watts RF Sensor from Marconi. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 20 GHz Measurement Range (dBm): -70 to -20dBm Measurement Range (W): 100pW to 10µW Maximum VSWR: 1.4 Connector: N-Type (M)

The 6920 is a used 20 GHz Watts RF Sensor from Marconi. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 MHz to 20 GHz
  • Measurement Range (dBm): -70 to -20dBm
  • Measurement Range (W): 100pW to 10µW
  • Maximum VSWR: 1.4
  • Connector: N-Type (M)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 6920
Product Name RF Sensor
Frequency Range 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 704A - 704A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 50000 MHz
Connector Type SMA
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
0.01-15GHz Negative SMA Coaxial Detector - ZRD20S-15N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details