ValueTronics International, Inc. DC Power Supply 6613C

Description
The 6613C is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-1A Power: 50W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6613C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6613C provides current measurement down to the microamp level. The Agilent 6613C also provides high-speed programming with under 4 millisecond response time.
Datasheet
Description
The 6613C is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-1A Power: 50W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6613C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6613C provides current measurement down to the microamp level. The Agilent 6613C also provides high-speed programming with under 4 millisecond response time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6613C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6613C
DC Power Supply 6613C
The 6613C is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-1A Power: 50W High throughput Precision low current measurement Low-output noise High-speed programming GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6613C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6613C provides current measurement down to the microamp level. The Agilent 6613C also provides high-speed programming with under 4 millisecond response time.

The 6613C is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-50V
  • Current: 0-1A
  • Power: 50W
  • High throughput
  • Precision low current measurement
  • Low-output noise
  • High-speed programming
  • GPIB and RS-232 interface
  • SCPI (Standard Commands for Programmable Instruments)
  • VXI plug & play drivers

The Agilent 6613C is an ideal power source for demanding production test applications. This DC power supply offers high performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the 6613C provides current measurement down to the microamp level. The Agilent 6613C also provides high-speed programming with under 4 millisecond response time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6613C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power Supply - 77538216 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details