ValueTronics International, Inc. Oscillator 651A

Description
The 651A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Test oscillator 10 Hz-10 MHz 90 db attenuator The Agilent 651A Test Oscillator covers the frequency range 10 Hz to 10 MHz in 6 bands. Provides output in either 600-ohms or 50-ohms. Built-in 90 dB attenuator.
Description
The 651A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Test oscillator 10 Hz-10 MHz 90 db attenuator The Agilent 651A Test Oscillator covers the frequency range 10 Hz to 10 MHz in 6 bands. Provides output in either 600-ohms or 50-ohms. Built-in 90 dB attenuator.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 651A
The 651A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Test oscillator 10 Hz-10 MHz 90 db attenuator The Agilent 651A Test Oscillator covers the frequency range 10 Hz to 10 MHz in 6 bands. Provides output in either 600-ohms or 50-ohms. Built-in 90 dB attenuator.

The 651A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Test oscillator 10 Hz-10 MHz
  • 90 db attenuator

The Agilent 651A Test Oscillator covers the frequency range 10 Hz to 10 MHz in 6 bands. Provides output in either 600-ohms or 50-ohms. Built-in 90 dB attenuator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 651A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA000218BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - 092032-LMC555CMX - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 3 MHz
View Details
3 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details