Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX LMC555CMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 092032-LMC555CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Family Name: LMC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): TS555MDT; TS555MD; TS555CD; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092032-LMC555CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Family Name: LMC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): TS555MDT; TS555MD; TS555CD; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - 092032-LMC555CMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX
092032-LMC555CMX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX 092032-LMC555CMX
Manufacturer: Texas Instruments Win Source Part Number: 092032-LMC555CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Family Name: LMC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): TS555MDT; TS555MD; TS555CD; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 092032-LMC555CMX
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 3MHz
Family Name: LMC555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Alternative Parts (Cross-Reference): TS555MDT; TS555MD; TS555CD;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Signal Processing

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555CMX
Clock/Timing - Programmable Timers and Oscillators LMC555CMX
IC OSC SINGLE TIMER 3MHZ 8-SOIC

IC OSC SINGLE TIMER 3MHZ 8-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMC555CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CMX
Programmable Timers and Oscillators LMC555CMX
555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CMX
Programmable Timers and Oscillators LMC555CMX
555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 092032-LMC555CMX LMC555CMX LMC555CMX
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - NE555PSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA54M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers