ValueTronics International, Inc. DC Power Supply 6453A

Description
The 6453A is a 3000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-200A Power: 3000W Up to 75% efficiency at full output Constant voltage/constant current operation Auto-series, Auto-parallel, Auto-tracking Operation Remote programming Metered Regulation: 0.2% AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal 3-phase input circuit breaker Optional internal crowbar protects load from overvoltage condition The Agilent HP 6453A is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet
Description
The 6453A is a 3000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-200A Power: 3000W Up to 75% efficiency at full output Constant voltage/constant current operation Auto-series, Auto-parallel, Auto-tracking Operation Remote programming Metered Regulation: 0.2% AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal 3-phase input circuit breaker Optional internal crowbar protects load from overvoltage condition The Agilent HP 6453A is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6453A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6453A
DC Power Supply 6453A
The 6453A is a 3000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-200A Power: 3000W Up to 75% efficiency at full output Constant voltage/constant current operation Auto-series, Auto-parallel, Auto-tracking Operation Remote programming Metered Regulation: 0.2% AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal 3-phase input circuit breaker Optional internal crowbar protects load from overvoltage condition The Agilent HP 6453A is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

The 6453A is a 3000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-15V
  • Current: 0-200A
  • Power: 3000W
  • Up to 75% efficiency at full output
  • Constant voltage/constant current operation
  • Auto-series, Auto-parallel, Auto-tracking Operation
  • Remote programming
  • Metered
  • Regulation: 0.2%
  • AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal
  • 3-phase input circuit breaker
  • Optional internal crowbar protects load from overvoltage condition

The Agilent HP 6453A is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6453A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details