ValueTronics International, Inc. DC Power Supply 6264A

Description
The 6264A is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 20A Power: 400W The Agilent HP 6264A Power Supply is a Harrison LVR Series supply. This unit is versatile and compact and is designed for both lab and system use. The unit has Auto-Series, Auto-Parallel and Auto-Tracking operation, remote programming, remote error sensing, continuously variable voltage and current adjustments, CC/CV with automatic crossover, and coarse and fine controls on the front panel. It is rated at 0 to 18 VDC @ 0 to 20 amps with 0.02% regulation and is metered.
Datasheet
Description
The 6264A is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 20A Power: 400W The Agilent HP 6264A Power Supply is a Harrison LVR Series supply. This unit is versatile and compact and is designed for both lab and system use. The unit has Auto-Series, Auto-Parallel and Auto-Tracking operation, remote programming, remote error sensing, continuously variable voltage and current adjustments, CC/CV with automatic crossover, and coarse and fine controls on the front panel. It is rated at 0 to 18 VDC @ 0 to 20 amps with 0.02% regulation and is metered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6264A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6264A
DC Power Supply 6264A
The 6264A is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 20A Power: 400W The Agilent HP 6264A Power Supply is a Harrison LVR Series supply. This unit is versatile and compact and is designed for both lab and system use. The unit has Auto-Series, Auto-Parallel and Auto-Tracking operation, remote programming, remote error sensing, continuously variable voltage and current adjustments, CC/CV with automatic crossover, and coarse and fine controls on the front panel. It is rated at 0 to 18 VDC @ 0 to 20 amps with 0.02% regulation and is metered.

The 6264A is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 18V
  • Current: 20A
  • Power: 400W

The Agilent HP 6264A Power Supply is a Harrison LVR Series supply. This unit is versatile and compact and is designed for both lab and system use. The unit has Auto-Series, Auto-Parallel and Auto-Tracking operation, remote programming, remote error sensing, continuously variable voltage and current adjustments, CC/CV with automatic crossover, and coarse and fine controls on the front panel. It is rated at 0 to 18 VDC @ 0 to 20 amps with 0.02% regulation and is metered.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6264A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details