ValueTronics International, Inc. DC Power Supply 6235A

Description
The 6235A is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output Output 1: 0 to 6V; 0A to 1A Current Output 2: 0 to 18V; 0A to 0.2A Current Output 3: 0 to 18V; 0A to 0.2A Current Power: 24W Analog display
Datasheet
Description
The 6235A is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output Output 1: 0 to 6V; 0A to 1A Current Output 2: 0 to 18V; 0A to 0.2A Current Output 3: 0 to 18V; 0A to 0.2A Current Power: 24W Analog display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6235A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6235A
DC Power Supply 6235A
The 6235A is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output Output 1: 0 to 6V; 0A to 1A Current Output 2: 0 to 18V; 0A to 0.2A Current Output 3: 0 to 18V; 0A to 0.2A Current Power: 24W Analog display

The 6235A is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple Output
  • Output 1: 0 to 6V; 0A to 1A Current
  • Output 2: 0 to 18V; 0A to 0.2A Current
  • Output 3: 0 to 18V; 0A to 0.2A Current
  • Power: 24W
  • Analog display
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6235A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2246-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details