ValueTronics International, Inc. DC Power Supply 6220B

Description
The 6220B is a 10 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single-Output Dual-Range Output Ratings: 0-50 V @ 0.5A; 0-25 V @ 1 A Power: 10W 0.01% Regulation CV/CC used power supplies Low Ripple and Noise High Speed Programming Characteristics Large easy-to-read Meter Scales 10-turn Voltage and Current Controls Front and Rear Output Terminals
Description
The 6220B is a 10 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single-Output Dual-Range Output Ratings: 0-50 V @ 0.5A; 0-25 V @ 1 A Power: 10W 0.01% Regulation CV/CC used power supplies Low Ripple and Noise High Speed Programming Characteristics Large easy-to-read Meter Scales 10-turn Voltage and Current Controls Front and Rear Output Terminals

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6220B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6220B
DC Power Supply 6220B
The 6220B is a 10 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Single-Output Dual-Range Output Ratings: 0-50 V @ 0.5A; 0-25 V @ 1 A Power: 10W 0.01% Regulation CV/CC used power supplies Low Ripple and Noise High Speed Programming Characteristics Large easy-to-read Meter Scales 10-turn Voltage and Current Controls Front and Rear Output Terminals

The 6220B is a 10 W, 25 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Single-Output
  • Dual-Range
  • Output Ratings: 0-50 V @ 0.5A; 0-25 V @ 1 A
  • Power: 10W
  • 0.01% Regulation
  • CV/CC used power supplies
  • Low Ripple and Noise
  • High Speed Programming Characteristics
  • Large easy-to-read Meter Scales
  • 10-turn Voltage and Current Controls
  • Front and Rear Output Terminals
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6220B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details