ValueTronics International, Inc. DC Power Supply 6112A

Description
The 6112A is a 40 W, 40 V, 0.5A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 40W Regulation: 0.001% + 100 µV. Input: 115 VAC ±10%, 1 ph, 48-63 Hz The Agilent HP 6112A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.
Datasheet
Description
The 6112A is a 40 W, 40 V, 0.5A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 40W Regulation: 0.001% + 100 µV. Input: 115 VAC ±10%, 1 ph, 48-63 Hz The Agilent HP 6112A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6112A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6112A
DC Power Supply 6112A
The 6112A is a 40 W, 40 V, 0.5A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 40W Regulation: 0.001% + 100 µV. Input: 115 VAC ±10%, 1 ph, 48-63 Hz The Agilent HP 6112A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.

The 6112A is a 40 W, 40 V, 0.5A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 0.5A
  • Power: 40W
  • Regulation: 0.001% + 100 µV.
  • Input: 115 VAC ±10%, 1 ph, 48-63 Hz

The Agilent HP 6112A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6112A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2334-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details