ValueTronics International, Inc. DC Electronic Load 6050A

Description
The 6050A is a 1800 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: GPIB control of current, voltage and resistance GPIB readback of current, voltage, and power Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity Electronic calibration Trigger for external synchronization Parallel units in constant current mode for higher power VXI plug & play drivers The Keysight Agilent HP 6050A holds up to six 60501B, 60502B, and 60503B load modules, or three 60504B and 60507B load modules, allowing up to 1,800 watts of total maximum power. One GPIB address is all you need for complete control and readback of all load modules within a single mainframe.
Datasheet
Description
The 6050A is a 1800 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: GPIB control of current, voltage and resistance GPIB readback of current, voltage, and power Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity Electronic calibration Trigger for external synchronization Parallel units in constant current mode for higher power VXI plug & play drivers The Keysight Agilent HP 6050A holds up to six 60501B, 60502B, and 60503B load modules, or three 60504B and 60507B load modules, allowing up to 1,800 watts of total maximum power. One GPIB address is all you need for complete control and readback of all load modules within a single mainframe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 6050A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
6050A
DC Electronic Load 6050A
The 6050A is a 1800 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: GPIB control of current, voltage and resistance GPIB readback of current, voltage, and power Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity Electronic calibration Trigger for external synchronization Parallel units in constant current mode for higher power VXI plug & play drivers The Keysight Agilent HP 6050A holds up to six 60501B, 60502B, and 60503B load modules, or three 60504B and 60507B load modules, allowing up to 1,800 watts of total maximum power. One GPIB address is all you need for complete control and readback of all load modules within a single mainframe.

The 6050A is a 1800 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • GPIB control of current, voltage and resistance
  • GPIB readback of current, voltage, and power
  • Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate
  • Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity
  • Electronic calibration
  • Trigger for external synchronization
  • Parallel units in constant current mode for higher power
  • VXI plug & play drivers

The Keysight Agilent HP 6050A holds up to six 60501B, 60502B, and 60503B load modules, or three 60504B and 60507B load modules, allowing up to 1,800 watts of total maximum power. One GPIB address is all you need for complete control and readback of all load modules within a single mainframe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 6050A
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
Features Non-Inductive
View Details
Electronic Loads - 2592936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
DC Electronic Load - SLM-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details