AMETEK Programmable Power AC DC Electronic Load SLH-300-12-1800

Description
The SLH-300-12-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V Current: 12A Power: 1800W Rack mounted, programmable AC/DC load High voltage AC/DC models are intended for inverter testing UPS testing Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback The Sorensen SLH-300-12-1800 is a fully programmable, high power AC/DC or DC electronic load. These 300V models are used for testing of UPSs, automatic voltage regulators (AVR), and batteries.
Datasheet
Description
The SLH-300-12-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V Current: 12A Power: 1800W Rack mounted, programmable AC/DC load High voltage AC/DC models are intended for inverter testing UPS testing Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback The Sorensen SLH-300-12-1800 is a fully programmable, high power AC/DC or DC electronic load. These 300V models are used for testing of UPSs, automatic voltage regulators (AVR), and batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Elgin, IL, USA
AC DC Electronic Load
SLH-300-12-1800
AC DC Electronic Load SLH-300-12-1800
The SLH-300-12-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V Current: 12A Power: 1800W Rack mounted, programmable AC/DC load High voltage AC/DC models are intended for inverter testing UPS testing Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback The Sorensen SLH-300-12-1800 is a fully programmable, high power AC/DC or DC electronic load. These 300V models are used for testing of UPSs, automatic voltage regulators (AVR), and batteries.

The SLH-300-12-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 300V
  • Current: 12A
  • Power: 1800W
  • Rack mounted, programmable AC/DC load
  • High voltage AC/DC models are intended for inverter testing
  • UPS testing
  • Remote: GPIB, RS-232, Analog (DC only)
  • DC Modes: CC, CR, CV, CP
  • AC Modes: CR, CC with crest factor control
  • Dynamic mode with slew rate control
  • Flexible Data Feedback

The Sorensen SLH-300-12-1800 is a fully programmable, high power AC/DC or DC electronic load. These 300V models are used for testing of UPSs, automatic voltage regulators (AVR), and batteries.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number SLH-300-12-1800
Product Name AC DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
Electronic Loads - 1924571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-60-120-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Continuous Load Units - CLU - Albér
Specs
Load Bank Type DC
Configuration Portable
Operating DC Voltage 21 to 270 volts
View Details