ValueTronics International, Inc. DC Power Supply 6033A

Description
The 6033A is a 240 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 30A Power: 240W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming accuracy at 25°C ±5°C Voltage: 0.035%, +9 mV Current: 0.15%, +20 mA Ripple & noise 20 Hz to 20 MHz Voltage rms: 3 mV Voltage Peak-to-Peak: 30 mV Current rms: 30 mA Readback Accuracy at 25°C ±5°C Voltage: 0.07%, +6 mV Current: 0.3%, +25 mA The Agilent HP 6033A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 240 W, GPIB 6033A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6033A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.
Datasheet
Description
The 6033A is a 240 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 30A Power: 240W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming accuracy at 25°C ±5°C Voltage: 0.035%, +9 mV Current: 0.15%, +20 mA Ripple & noise 20 Hz to 20 MHz Voltage rms: 3 mV Voltage Peak-to-Peak: 30 mV Current rms: 30 mA Readback Accuracy at 25°C ±5°C Voltage: 0.07%, +6 mV Current: 0.3%, +25 mA The Agilent HP 6033A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 240 W, GPIB 6033A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6033A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6033A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6033A
DC Power Supply 6033A
The 6033A is a 240 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 30A Power: 240W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming accuracy at 25°C ±5°C Voltage: 0.035%, +9 mV Current: 0.15%, +20 mA Ripple & noise 20 Hz to 20 MHz Voltage rms: 3 mV Voltage Peak-to-Peak: 30 mV Current rms: 30 mA Readback Accuracy at 25°C ±5°C Voltage: 0.07%, +6 mV Current: 0.3%, +25 mA The Agilent HP 6033A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 240 W, GPIB 6033A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6033A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.

The 6033A is a 240 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 30A
  • Power: 240W
  • 104 to 127 Vac; 47-63 Hz operation
  • Ideal for a wide range of voltage/current combinations
  • Single Output
  • UL/CSA
  • GPIB (SCPI)
  • Serial link connects 16 units to one GPIB address
  • Measured V & I readback over GPIB
  • Autoranging outputs provide maximum power
  • Analog/resistance control of output voltage and current
  • Series and auto-parallel connections of multiple supplies
  • Built-in measurements and advanced programmable features
  • Protection features to ensure DUT safety

Programming accuracy at 25°C ±5°C

  • Voltage: 0.035%, +9 mV
  • Current: 0.15%, +20 mA

Ripple & noise 20 Hz to 20 MHz

  • Voltage rms: 3 mV
  • Voltage Peak-to-Peak: 30 mV
  • Current rms: 30 mA

Readback Accuracy at 25°C ±5°C

  • Voltage: 0.07%, +6 mV
  • Current: 0.3%, +25 mA

The Agilent HP 6033A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs.

The single-output, autoranging 240 W, GPIB 6033A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6033A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity.

This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points.

Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6033A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module - 750-602 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details