ValueTronics International, Inc. Digital Oscilloscope 54752A

Description
The 54752A is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Two 50 GHz electrical channels with 3.5 mm (m) connector Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B/C Infiniium DCA/DCA-J Mainframes The Agilent 54752A has two 50 GHz bandwidth channels and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.
Description
The 54752A is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Two 50 GHz electrical channels with 3.5 mm (m) connector Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B/C Infiniium DCA/DCA-J Mainframes The Agilent 54752A has two 50 GHz bandwidth channels and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54752A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54752A
Digital Oscilloscope 54752A
The 54752A is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Two 50 GHz electrical channels with 3.5 mm (m) connector Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B/C Infiniium DCA/DCA-J Mainframes The Agilent 54752A has two 50 GHz bandwidth channels and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.

The 54752A is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Two 50 GHz electrical channels with 3.5 mm (m) connector

Compatibility

  • 54750A High-Bandwidth Digitizing Oscilloscope Mainframe
  • 83480A Digital Communications Analyzer Mainframe
  • 86100A/B/C Infiniium DCA/DCA-J Mainframes

The Agilent 54752A has two 50 GHz bandwidth channels and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54752A
Product Name Digital Oscilloscope
Bandwidth 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001C - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details