ValueTronics International, Inc. Digital Oscilloscope 54720A

Description
The 54720A is a 1.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 channel with 4 GSa/s and 16K memory Modular design Number of Bits: 8 bits The Agilent 54720A mainframe digital oscilloscope allows you to choose the combination of preamplification, gain vernier, attenuation, trigger pickoff, external trigger, input coupling, and impedance.
Datasheet
Description
The 54720A is a 1.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 channel with 4 GSa/s and 16K memory Modular design Number of Bits: 8 bits The Agilent 54720A mainframe digital oscilloscope allows you to choose the combination of preamplification, gain vernier, attenuation, trigger pickoff, external trigger, input coupling, and impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54720A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54720A
Digital Oscilloscope 54720A
The 54720A is a 1.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 channel with 4 GSa/s and 16K memory Modular design Number of Bits: 8 bits The Agilent 54720A mainframe digital oscilloscope allows you to choose the combination of preamplification, gain vernier, attenuation, trigger pickoff, external trigger, input coupling, and impedance.

The 54720A is a 1.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1.5 GHz
  • 4 channel with 4 GSa/s and 16K memory
  • Modular design
  • Number of Bits: 8 bits

The Agilent 54720A mainframe digital oscilloscope allows you to choose the combination of preamplification, gain vernier, attenuation, trigger pickoff, external trigger, input coupling, and impedance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54720A
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Active Tuners - MT2000A2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details