ValueTronics International, Inc. Digital Oscilloscope 54718A

Description
The 54718A is a digital oscilloscope plug-in from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Specifications Trigger Sensitivity Normal Sensitivity: 30 mV p-p at 100 MHz; 90 mV p-p at 1 GHz Noise Reject: 60 mV p-p at 100 MHz; 150 mV p-p at 1 GHz Minimum Pulse Width at Normal Sensitivity: /= 60 mV p-p Characteristics High Sensitivity: 6 mV p-p at 100 MHz; 20 mV p-p at 1 GHz Input Resistance: 50 ω Input Connector: BNC (f) RMS Jitter: <6 ps +/- 0.005% of delay setting Trigger Level Range: +/- 1 V Max Safe Input Voltage: +/- 1.5 V Probe Power The Agilent 54718A is a Trigger plug-in that can be used in the trigger-only slots of the Agilent 54710A. The 54718A can also be used in any slot of the Agilent 54720A Mainframe. The main use for the Agilent 54718A Trigger plug-in is to provide access to the triggers in slots 3 and 4 of the Agilent 54710A Oscilloscope mainframe. These slots do not have channels because the Agilent 54710A mainframe has only one acquisition board. Slots 3 and 4 have fully functioning triggers because the triggering circuitry is on the time base assembly, which is the same in both the Agilent 54710A and 54720A. The Agilent 54718A provides the additional trigger for these slots, without the expense of a full featured plug-in. The trigger path in the Agilent 54718A is identical to the external trigger in the Agilent 54721A amplifier plug-in. A probe power connection is provided for the use of an active probe.
Description
The 54718A is a digital oscilloscope plug-in from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Specifications Trigger Sensitivity Normal Sensitivity: 30 mV p-p at 100 MHz; 90 mV p-p at 1 GHz Noise Reject: 60 mV p-p at 100 MHz; 150 mV p-p at 1 GHz Minimum Pulse Width at Normal Sensitivity: /= 60 mV p-p Characteristics High Sensitivity: 6 mV p-p at 100 MHz; 20 mV p-p at 1 GHz Input Resistance: 50 ω Input Connector: BNC (f) RMS Jitter: <6 ps +/- 0.005% of delay setting Trigger Level Range: +/- 1 V Max Safe Input Voltage: +/- 1.5 V Probe Power The Agilent 54718A is a Trigger plug-in that can be used in the trigger-only slots of the Agilent 54710A. The 54718A can also be used in any slot of the Agilent 54720A Mainframe. The main use for the Agilent 54718A Trigger plug-in is to provide access to the triggers in slots 3 and 4 of the Agilent 54710A Oscilloscope mainframe. These slots do not have channels because the Agilent 54710A mainframe has only one acquisition board. Slots 3 and 4 have fully functioning triggers because the triggering circuitry is on the time base assembly, which is the same in both the Agilent 54710A and 54720A. The Agilent 54718A provides the additional trigger for these slots, without the expense of a full featured plug-in. The trigger path in the Agilent 54718A is identical to the external trigger in the Agilent 54721A amplifier plug-in. A probe power connection is provided for the use of an active probe.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54718A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54718A
Digital Oscilloscope 54718A
The 54718A is a digital oscilloscope plug-in from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Specifications Trigger Sensitivity Normal Sensitivity: 30 mV p-p at 100 MHz; 90 mV p-p at 1 GHz Noise Reject: 60 mV p-p at 100 MHz; 150 mV p-p at 1 GHz Minimum Pulse Width at Normal Sensitivity: /= 60 mV p-p Characteristics High Sensitivity: 6 mV p-p at 100 MHz; 20 mV p-p at 1 GHz Input Resistance: 50 ω Input Connector: BNC (f) RMS Jitter: <6 ps +/- 0.005% of delay setting Trigger Level Range: +/- 1 V Max Safe Input Voltage: +/- 1.5 V Probe Power The Agilent 54718A is a Trigger plug-in that can be used in the trigger-only slots of the Agilent 54710A. The 54718A can also be used in any slot of the Agilent 54720A Mainframe. The main use for the Agilent 54718A Trigger plug-in is to provide access to the triggers in slots 3 and 4 of the Agilent 54710A Oscilloscope mainframe. These slots do not have channels because the Agilent 54710A mainframe has only one acquisition board. Slots 3 and 4 have fully functioning triggers because the triggering circuitry is on the time base assembly, which is the same in both the Agilent 54710A and 54720A. The Agilent 54718A provides the additional trigger for these slots, without the expense of a full featured plug-in. The trigger path in the Agilent 54718A is identical to the external trigger in the Agilent 54721A amplifier plug-in. A probe power connection is provided for the use of an active probe.

The 54718A is a digital oscilloscope plug-in from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

Specifications

  • Trigger Sensitivity
  • Normal Sensitivity: 30 mV p-p at 100 MHz; 90 mV p-p at 1 GHz
  • Noise Reject: 60 mV p-p at 100 MHz; 150 mV p-p at 1 GHz
  • Minimum Pulse Width at Normal Sensitivity: </= 500 ps at >/= 60 mV p-p

Characteristics

  • High Sensitivity: 6 mV p-p at 100 MHz; 20 mV p-p at 1 GHz
  • Input Resistance: 50 Ω
  • Input Connector: BNC (f)
  • RMS Jitter: <6 ps +/- 0.005% of delay setting
  • Trigger Level Range: +/- 1 V
  • Max Safe Input Voltage: +/- 1.5 V
  • Probe Power

The Agilent 54718A is a Trigger plug-in that can be used in the trigger-only slots of the Agilent 54710A. The 54718A can also be used in any slot of the Agilent 54720A Mainframe.

The main use for the Agilent 54718A Trigger plug-in is to provide access to the triggers in slots 3 and 4 of the Agilent 54710A Oscilloscope mainframe. These slots do not have channels because the Agilent 54710A mainframe has only one acquisition board. Slots 3 and 4 have fully functioning triggers because the triggering circuitry is on the time base assembly, which is the same in both the Agilent 54710A and 54720A. The Agilent 54718A provides the additional trigger for these slots, without the expense of a full featured plug-in. The trigger path in the Agilent 54718A is identical to the external trigger in the Agilent 54721A amplifier plug-in. A probe power connection is provided for the use of an active probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54718A
Product Name Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details