ValueTronics International, Inc. Mixed Signal Oscilloscope 54621D

Description
The 54621D is a 60 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Channels: 2 Analog and 16 Digital Sample Rate: 200 MSa/s Record Length: 4 Mpts 4 MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB Standard built-in floppy, RS-232 and parallel ports, FFT's The Agilent HP 54621D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54621D lets you see the complex interactions among your signals on up to 18 channels simultaneously.
Datasheet
Description
The 54621D is a 60 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Channels: 2 Analog and 16 Digital Sample Rate: 200 MSa/s Record Length: 4 Mpts 4 MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB Standard built-in floppy, RS-232 and parallel ports, FFT's The Agilent HP 54621D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54621D lets you see the complex interactions among your signals on up to 18 channels simultaneously.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - 54621D - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
54621D
Mixed Signal Oscilloscope 54621D
The 54621D is a 60 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Channels: 2 Analog and 16 Digital Sample Rate: 200 MSa/s Record Length: 4 Mpts 4 MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB Standard built-in floppy, RS-232 and parallel ports, FFT's The Agilent HP 54621D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54621D lets you see the complex interactions among your signals on up to 18 channels simultaneously.

The 54621D is a 60 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • Channels: 2 Analog and 16 Digital
  • Sample Rate: 200 MSa/s
  • Record Length: 4 Mpts
  • 4 MB MegaZoom deep memory standard
  • Patented high-definition display system
  • Flexible triggering including CAN, I2C, LIN, SPI, and USB
  • Deep memory transfer over the interface bus
  • Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB
  • Standard built-in floppy, RS-232 and parallel ports, FFT's

The Agilent HP 54621D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54621D lets you see the complex interactions among your signals on up to 18 channels simultaneously.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54621D
Product Name Mixed Signal Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details