ValueTronics International, Inc. Digital Oscilloscope 54501A

Description
The 54501A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Single-shot DC to 1 MHz Rise Time 3.5 ns Number of Channels 4 (2+2): Channels 2 and 3 are limited attenuator inputs, optimized for digital signals. Vertical Sensitivity Range 5 mV/div to 5 V/div (channels 1 and 2) Maximum Sample Rate 10 MSa/s Waveform Record Length: 8001 points (real time); 501 points (repetitive) Input R: 1 M ohm Input C: 16 pF nominal Input Coupling: AC, DC
Datasheet
Description
The 54501A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Single-shot DC to 1 MHz Rise Time 3.5 ns Number of Channels 4 (2+2): Channels 2 and 3 are limited attenuator inputs, optimized for digital signals. Vertical Sensitivity Range 5 mV/div to 5 V/div (channels 1 and 2) Maximum Sample Rate 10 MSa/s Waveform Record Length: 8001 points (real time); 501 points (repetitive) Input R: 1 M ohm Input C: 16 pF nominal Input Coupling: AC, DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54501A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54501A
Digital Oscilloscope 54501A
The 54501A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Single-shot DC to 1 MHz Rise Time 3.5 ns Number of Channels 4 (2+2): Channels 2 and 3 are limited attenuator inputs, optimized for digital signals. Vertical Sensitivity Range 5 mV/div to 5 V/div (channels 1 and 2) Maximum Sample Rate 10 MSa/s Waveform Record Length: 8001 points (real time); 501 points (repetitive) Input R: 1 M ohm Input C: 16 pF nominal Input Coupling: AC, DC

The 54501A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Single-shot DC to 1 MHz Rise Time 3.5 ns
  • Number of Channels 4 (2+2): Channels 2 and 3 are limited attenuator inputs, optimized for digital signals.
  • Vertical Sensitivity Range 5 mV/div to 5 V/div (channels 1 and 2)
  • Maximum Sample Rate 10 MSa/s
  • Waveform Record Length: 8001 points (real time); 501 points (repetitive)
  • Input R: 1 M ohm
  • Input C: 16 pF nominal
  • Input Coupling: AC, DC
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54501A
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000E5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details