ValueTronics International, Inc. Digital Oscilloscope 54100D

Description
The 54100D is a 1 GHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 1 GHz Bandwidth 2 Channels 10 ps resolution 40 megasample / second digitizing rate 10 bits vertical resolution with averaging 1k memory per channel Requires 54000 Series Pods The Agilent 54100D is a 1 GHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.
Datasheet
Description
The 54100D is a 1 GHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 1 GHz Bandwidth 2 Channels 10 ps resolution 40 megasample / second digitizing rate 10 bits vertical resolution with averaging 1k memory per channel Requires 54000 Series Pods The Agilent 54100D is a 1 GHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54100D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54100D
Digital Oscilloscope 54100D
The 54100D is a 1 GHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 1 GHz Bandwidth 2 Channels 10 ps resolution 40 megasample / second digitizing rate 10 bits vertical resolution with averaging 1k memory per channel Requires 54000 Series Pods The Agilent 54100D is a 1 GHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.

The 54100D is a 1 GHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 1 GHz Bandwidth
  • 2 Channels
  • 10 ps resolution
  • 40 megasample / second digitizing rate
  • 10 bits vertical resolution with averaging
  • 1k memory per channel
  • Requires 54000 Series Pods

The Agilent 54100D is a 1 GHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54100D
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details