ValueTronics International, Inc. RF Power Meter 53147A

Description
The 53147A is a used Counter/RF Power Meter/DVM from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Single, ultra-wideband CW microwave counter input, 50 MHz to 20 GHz -70 dBm to +44 dBm power meter range with the Agilent 8480 series sensors High resolution/accuracy +/- 50 VDC DVM Light weight, compact package with bumpers and adjustable handle Internal batteries, soft carrying case, and oven timebase options GPIB and RS-232 interfaces standard The Agilent 53147A Microwave Counter/Power Meter/DVM is a full-featured 20 GHz CW microwave counter, a true power meter, and a DC DVM all in one small, convenient package. It is the ideal tool for installation and maintenance of point-to-point microwave links as three of the most commonly made field measurements are combined into one instrument. In ATE systems, the three-in-one Agilent 53147A will also save valuable rack space.
Datasheet
Description
The 53147A is a used Counter/RF Power Meter/DVM from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Single, ultra-wideband CW microwave counter input, 50 MHz to 20 GHz -70 dBm to +44 dBm power meter range with the Agilent 8480 series sensors High resolution/accuracy +/- 50 VDC DVM Light weight, compact package with bumpers and adjustable handle Internal batteries, soft carrying case, and oven timebase options GPIB and RS-232 interfaces standard The Agilent 53147A Microwave Counter/Power Meter/DVM is a full-featured 20 GHz CW microwave counter, a true power meter, and a DC DVM all in one small, convenient package. It is the ideal tool for installation and maintenance of point-to-point microwave links as three of the most commonly made field measurements are combined into one instrument. In ATE systems, the three-in-one Agilent 53147A will also save valuable rack space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 53147A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
53147A
RF Power Meter 53147A
The 53147A is a used Counter/RF Power Meter/DVM from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Single, ultra-wideband CW microwave counter input, 50 MHz to 20 GHz -70 dBm to +44 dBm power meter range with the Agilent 8480 series sensors High resolution/accuracy +/- 50 VDC DVM Light weight, compact package with bumpers and adjustable handle Internal batteries, soft carrying case, and oven timebase options GPIB and RS-232 interfaces standard The Agilent 53147A Microwave Counter/Power Meter/DVM is a full-featured 20 GHz CW microwave counter, a true power meter, and a DC DVM all in one small, convenient package. It is the ideal tool for installation and maintenance of point-to-point microwave links as three of the most commonly made field measurements are combined into one instrument. In ATE systems, the three-in-one Agilent 53147A will also save valuable rack space.

The 53147A is a used Counter/RF Power Meter/DVM from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Single, ultra-wideband CW microwave counter input, 50 MHz to 20 GHz
  • -70 dBm to +44 dBm power meter range with the Agilent 8480 series sensors
  • High resolution/accuracy +/- 50 VDC DVM
  • Light weight, compact package with bumpers and adjustable handle
  • Internal batteries, soft carrying case, and oven timebase options
  • GPIB and RS-232 interfaces standard

The Agilent 53147A Microwave Counter/Power Meter/DVM is a full-featured 20 GHz CW microwave counter, a true power meter, and a DC DVM all in one small, convenient package. It is the ideal tool for installation and maintenance of point-to-point microwave links as three of the most commonly made field measurements are combined into one instrument. In ATE systems, the three-in-one Agilent 53147A will also save valuable rack space.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 53147A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5912A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 1.25E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - 4300 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details