ValueTronics International, Inc. Data Logger 44713A

Description
The 44713A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Maximum switch rates: 5500 channels/second from back-plane, 100000 channels/second from ribbon cable Up to six (eight with extender) high-speed FET multiplexers can be controlled through the ribbon cable The 24-channel multiplexers switch high and low only. Each floating input is balanced (equal impedance between high-to-chassis and low-to-chassis) to provide good common mode rejection FETs have no mechanical limitations, as there is no wearing out due to switching Maximum input voltage: Rear and back-plane input protected to 16 V peak. With analog back-plane disconnected from multiplexer, the back-plane voltage can go up to 42 V peak Maximum input current: 1 mA per channel Power on resistance: >108 ω Power off resistance with Vin 10 V: >1000 ω Power off resistance with Vin >10 V: >200 ω Maximum capacitance at 1 MHz: 200 pF Closed channel path resistance: 3.1 kω Bandwidth: 1.0% flatness at 20 kHz, -3 dB bandwidth at 200 kHz Crosstalk: -50 dB at 10 kHz, -35 dB at 100 kHz Maximum offset voltage: 15 µV at 0 to 28° C, 185 µV at 28 to 55° C Maximum bias current Current sourced by High or Low to Chassis into Input Terminals or back-plane, with isolation relays closed: ±5 nA DC at 0 to 28° C, ±45 nA DC at 28 to 55° C Current sourced by High or Low to Chassis into back-plane, with isolation relays open: ±1 nA DC at 0 to 55° C Maximum wire size: 16 AWG Reference junction compensation accuracy: 0.1° C Maximum temperature difference across isothermal module: 0.2° C The Agilent HP 44713A is a 24-channel high-speed FET multiplexer that directly multiplexes voltage, resistance, thermocouples, and strain gages. The Agilent HP 44713A maximizes measurement throughput and increases system reliability.
Description
The 44713A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Maximum switch rates: 5500 channels/second from back-plane, 100000 channels/second from ribbon cable Up to six (eight with extender) high-speed FET multiplexers can be controlled through the ribbon cable The 24-channel multiplexers switch high and low only. Each floating input is balanced (equal impedance between high-to-chassis and low-to-chassis) to provide good common mode rejection FETs have no mechanical limitations, as there is no wearing out due to switching Maximum input voltage: Rear and back-plane input protected to 16 V peak. With analog back-plane disconnected from multiplexer, the back-plane voltage can go up to 42 V peak Maximum input current: 1 mA per channel Power on resistance: >108 ω Power off resistance with Vin 10 V: >1000 ω Power off resistance with Vin >10 V: >200 ω Maximum capacitance at 1 MHz: 200 pF Closed channel path resistance: 3.1 kω Bandwidth: 1.0% flatness at 20 kHz, -3 dB bandwidth at 200 kHz Crosstalk: -50 dB at 10 kHz, -35 dB at 100 kHz Maximum offset voltage: 15 µV at 0 to 28° C, 185 µV at 28 to 55° C Maximum bias current Current sourced by High or Low to Chassis into Input Terminals or back-plane, with isolation relays closed: ±5 nA DC at 0 to 28° C, ±45 nA DC at 28 to 55° C Current sourced by High or Low to Chassis into back-plane, with isolation relays open: ±1 nA DC at 0 to 55° C Maximum wire size: 16 AWG Reference junction compensation accuracy: 0.1° C Maximum temperature difference across isothermal module: 0.2° C The Agilent HP 44713A is a 24-channel high-speed FET multiplexer that directly multiplexes voltage, resistance, thermocouples, and strain gages. The Agilent HP 44713A maximizes measurement throughput and increases system reliability.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44713A
The 44713A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Maximum switch rates: 5500 channels/second from back-plane, 100000 channels/second from ribbon cable Up to six (eight with extender) high-speed FET multiplexers can be controlled through the ribbon cable The 24-channel multiplexers switch high and low only. Each floating input is balanced (equal impedance between high-to-chassis and low-to-chassis) to provide good common mode rejection FETs have no mechanical limitations, as there is no wearing out due to switching Maximum input voltage: Rear and back-plane input protected to 16 V peak. With analog back-plane disconnected from multiplexer, the back-plane voltage can go up to 42 V peak Maximum input current: 1 mA per channel Power on resistance: >108 ω Power off resistance with Vin 10 V: >1000 ω Power off resistance with Vin >10 V: >200 ω Maximum capacitance at 1 MHz: 200 pF Closed channel path resistance: 3.1 kω Bandwidth: 1.0% flatness at 20 kHz, -3 dB bandwidth at 200 kHz Crosstalk: -50 dB at 10 kHz, -35 dB at 100 kHz Maximum offset voltage: 15 µV at 0 to 28° C, 185 µV at 28 to 55° C Maximum bias current Current sourced by High or Low to Chassis into Input Terminals or back-plane, with isolation relays closed: ±5 nA DC at 0 to 28° C, ±45 nA DC at 28 to 55° C Current sourced by High or Low to Chassis into back-plane, with isolation relays open: ±1 nA DC at 0 to 55° C Maximum wire size: 16 AWG Reference junction compensation accuracy: 0.1° C Maximum temperature difference across isothermal module: 0.2° C The Agilent HP 44713A is a 24-channel high-speed FET multiplexer that directly multiplexes voltage, resistance, thermocouples, and strain gages. The Agilent HP 44713A maximizes measurement throughput and increases system reliability.

The 44713A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Maximum switch rates: 5500 channels/second from back-plane, 100000 channels/second from ribbon cable
  • Up to six (eight with extender) high-speed FET multiplexers can be controlled through the ribbon cable
  • The 24-channel multiplexers switch high and low only. Each floating input is balanced (equal impedance between high-to-chassis and low-to-chassis) to provide good common mode rejection
  • FETs have no mechanical limitations, as there is no wearing out due to switching
  • Maximum input voltage: Rear and back-plane input protected to 16 V peak. With analog back-plane disconnected from multiplexer, the back-plane voltage can go up to 42 V peak
  • Maximum input current: 1 mA per channel
  • Power on resistance: >108 Ω
  • Power off resistance with Vin 10 V: >1000 Ω
  • Power off resistance with Vin >10 V: >200 Ω
  • Maximum capacitance at 1 MHz: 200 pF
  • Closed channel path resistance: 3.1 kΩ
  • Bandwidth: 1.0% flatness at 20 kHz, -3 dB bandwidth at 200 kHz
  • Crosstalk: -50 dB at 10 kHz, -35 dB at 100 kHz
  • Maximum offset voltage: 15 µV at 0 to 28° C, 185 µV at 28 to 55° C
  • Maximum bias current
  • Current sourced by High or Low to Chassis into Input Terminals or back-plane, with isolation relays closed: ±5 nA DC at 0 to 28° C, ±45 nA DC at 28 to 55° C
  • Current sourced by High or Low to Chassis into back-plane, with isolation relays open: ±1 nA DC at 0 to 55° C
  • Maximum wire size: 16 AWG
  • Reference junction compensation accuracy: 0.1° C
  • Maximum temperature difference across isothermal module: 0.2° C

The Agilent HP 44713A is a 24-channel high-speed FET multiplexer that directly multiplexes voltage, resistance, thermocouples, and strain gages. The Agilent HP 44713A maximizes measurement throughput and increases system reliability.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44713A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
I/O Module - ibaM-4AI-UI - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
M Series Input Modules - M-IDC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 3.3-32 VDC
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details