ValueTronics International, Inc. Switch Card 44472A

Description
The 44472A is a switch card from Agilent. Additional Features: 4 channel Dual VHF Multiplexer. DC to 300 MHz. Supplied with one connection terminal. Switch module for the Agilent 3488A and Agilent 3499A/B/C mainframes The Agilent 44472A provides two independent 50 Ohm character impedance bi-directional 1x4 switches are provided for signals from DC to 300 MHz. Very low crosstalk makes the VHF module ideal for VHF signal measurements using spectrum, network, or distortion analyzers. You can also use the excellent signal integrity of the VHF module for multiplexing inputs to your GPIB oscilloscope or waveform analyzer. Each group of four channels is isolated from the other and from the chassis to prevent ground loops. BNC connectors provide ease of connection to the module.
Datasheet
Description
The 44472A is a switch card from Agilent. Additional Features: 4 channel Dual VHF Multiplexer. DC to 300 MHz. Supplied with one connection terminal. Switch module for the Agilent 3488A and Agilent 3499A/B/C mainframes The Agilent 44472A provides two independent 50 Ohm character impedance bi-directional 1x4 switches are provided for signals from DC to 300 MHz. Very low crosstalk makes the VHF module ideal for VHF signal measurements using spectrum, network, or distortion analyzers. You can also use the excellent signal integrity of the VHF module for multiplexing inputs to your GPIB oscilloscope or waveform analyzer. Each group of four channels is isolated from the other and from the chassis to prevent ground loops. BNC connectors provide ease of connection to the module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44472A
The 44472A is a switch card from Agilent. Additional Features: 4 channel Dual VHF Multiplexer. DC to 300 MHz. Supplied with one connection terminal. Switch module for the Agilent 3488A and Agilent 3499A/B/C mainframes The Agilent 44472A provides two independent 50 Ohm character impedance bi-directional 1x4 switches are provided for signals from DC to 300 MHz. Very low crosstalk makes the VHF module ideal for VHF signal measurements using spectrum, network, or distortion analyzers. You can also use the excellent signal integrity of the VHF module for multiplexing inputs to your GPIB oscilloscope or waveform analyzer. Each group of four channels is isolated from the other and from the chassis to prevent ground loops. BNC connectors provide ease of connection to the module.

The 44472A is a switch card from Agilent.

Additional Features:

  • 4 channel Dual VHF Multiplexer.
  • DC to 300 MHz.
  • Supplied with one connection terminal.
  • Switch module for the Agilent 3488A and Agilent 3499A/B/C mainframes

The Agilent 44472A provides two independent 50 Ohm character impedance bi-directional 1x4 switches are provided for signals from DC to 300 MHz. Very low crosstalk makes the VHF module ideal for VHF signal measurements using spectrum, network, or distortion analyzers. You can also use the excellent signal integrity of the VHF module for multiplexing inputs to your GPIB oscilloscope or waveform analyzer. Each group of four channels is isolated from the other and from the chassis to prevent ground loops. BNC connectors provide ease of connection to the module.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44472A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products