ValueTronics International, Inc. RF Power Meter 432C

Description
The 432C is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: High accuracy unit Up to .2% accuracy attainable 4 ranges from 10uW-10mW full scale plus Autorange 3-Digit display with 1-digit overrange Uses 478A, 8478B or 486 series waveguide mounts; meter and cable only Automatic zeroing from front panel switch Uses a DC bridge circuit Recorder outputs both analog and digital Has control lines providing BCD outputs and remote control inputs which allow remote programming of both instrument range and fine zero controls
Description
The 432C is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: High accuracy unit Up to .2% accuracy attainable 4 ranges from 10uW-10mW full scale plus Autorange 3-Digit display with 1-digit overrange Uses 478A, 8478B or 486 series waveguide mounts; meter and cable only Automatic zeroing from front panel switch Uses a DC bridge circuit Recorder outputs both analog and digital Has control lines providing BCD outputs and remote control inputs which allow remote programming of both instrument range and fine zero controls

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 432C - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
432C
RF Power Meter 432C
The 432C is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: High accuracy unit Up to .2% accuracy attainable 4 ranges from 10uW-10mW full scale plus Autorange 3-Digit display with 1-digit overrange Uses 478A, 8478B or 486 series waveguide mounts; meter and cable only Automatic zeroing from front panel switch Uses a DC bridge circuit Recorder outputs both analog and digital Has control lines providing BCD outputs and remote control inputs which allow remote programming of both instrument range and fine zero controls

The 432C is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • High accuracy unit
  • Up to .2% accuracy attainable
  • 4 ranges from 10uW-10mW full scale plus Autorange
  • 3-Digit display with 1-digit overrange
  • Uses 478A, 8478B or 486 series waveguide mounts; meter and cable only
  • Automatic zeroing from front panel switch
  • Uses a DC bridge circuit
  • Recorder outputs both analog and digital
  • Has control lines providing BCD outputs and remote control inputs which allow remote programming of both instrument range and fine zero controls
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 432C
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 8.00E9 Hz
View Details
SDRlab 122-16 External Clock Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details