Greenlee Textron, Inc. Multimeter DML-430

Description
DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 10 HZ TO 125 KHZ FREQUENCY RANGE 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet
Description
DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 10 HZ TO 125 KHZ FREQUENCY RANGE 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DML-430 - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DML-430
Multimeter DML-430
DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 10 HZ TO 125 KHZ FREQUENCY RANGE 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY
  • BACKLIT DISPLAY TYPE
  • UL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED
  • 10 HZ TO 125 KHZ FREQUENCY RANGE
  • 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE
  • 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE
  • 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE
  • 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DML-430
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Temperature
Options & Features Battery powered
DC Voltage 0.0500 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Multimeters - 1233440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details