ValueTronics International, Inc. LCR Meter 4286A

Description
The 4286A is a 1 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 1 GHz, with 10 kHz steps 1% basic accuracy High-speed measurements: 15ms 1 m/3 m errorless cable with APC-3.5 test head The Agilent 4286A RF LCR meter offers accurate and reliable measurements in order to improve the quality and performance of your electronic components or circuit design. The Agilent 4286A employs direct-current voltage-measurement technique, as opposed to the reflection-measureme nt technique, for more accurate impedance measurements over wide impedance range. Also, Q measurement can be much improved due to advanced calibration technique (typical Q accuracy: 6% @ 100 MHz, Q=100). So you can reduce the design uncertainty by measuring your device's true impedance values at RF range.
Description
The 4286A is a 1 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 1 GHz, with 10 kHz steps 1% basic accuracy High-speed measurements: 15ms 1 m/3 m errorless cable with APC-3.5 test head The Agilent 4286A RF LCR meter offers accurate and reliable measurements in order to improve the quality and performance of your electronic components or circuit design. The Agilent 4286A employs direct-current voltage-measurement technique, as opposed to the reflection-measureme nt technique, for more accurate impedance measurements over wide impedance range. Also, Q measurement can be much improved due to advanced calibration technique (typical Q accuracy: 6% @ 100 MHz, Q=100). So you can reduce the design uncertainty by measuring your device's true impedance values at RF range.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4286A
The 4286A is a 1 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 1 GHz, with 10 kHz steps 1% basic accuracy High-speed measurements: 15ms 1 m/3 m errorless cable with APC-3.5 test head The Agilent 4286A RF LCR meter offers accurate and reliable measurements in order to improve the quality and performance of your electronic components or circuit design. The Agilent 4286A employs direct-current voltage-measurement technique, as opposed to the reflection-measureme nt technique, for more accurate impedance measurements over wide impedance range. Also, Q measurement can be much improved due to advanced calibration technique (typical Q accuracy: 6% @ 100 MHz, Q=100). So you can reduce the design uncertainty by measuring your device's true impedance values at RF range.

The 4286A is a 1 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 1 MHz to 1 GHz, with 10 kHz steps
  • 1% basic accuracy
  • High-speed measurements: 15ms
  • 1 m/3 m errorless cable with APC-3.5 test head

The Agilent 4286A RF LCR meter offers accurate and reliable measurements in order to improve the quality and performance of your electronic components or circuit design. The Agilent 4286A employs direct-current voltage-measurement technique, as opposed to the reflection-measurement technique, for more accurate impedance measurements over wide impedance range. Also, Q measurement can be much improved due to advanced calibration technique (typical Q accuracy: 6% @ 100 MHz, Q=100). So you can reduce the design uncertainty by measuring your device's true impedance values at RF range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4286A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details