Microtest Corporation Precision LCR Meter 6367

Description
The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely. In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor.
Datasheet
Description
The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely. In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision LCR Meter - 6367 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Precision LCR Meter
6367
Precision LCR Meter 6367
The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely. In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor.

The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely.
In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor.

Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 6367
Product Name Precision LCR Meter
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
Capacitance 1.00E-8 to 1.00E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Precision LCR Meter - 6366 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details