ValueTronics International, Inc. LCR Meter 4285A

Description
The 4285A is a 30 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 75 kHz to 30 MHz in 100 Hz steps 0.1% basic accuracy High-speed measurements: 30 ms/meas. Constant V or I test signal level 10 ADC with the Agilent 42841A List sweep measurement capability The Agilent 4285A is a cost-effective solution for component and material measurement. For demanding RF component tests, the Agilent 4285A offers a higher test-frequency range, from 75 kHz to 30 MHz. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4285A will meet all of your LCR meter test and measurement requirements.
Datasheet
Description
The 4285A is a 30 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 75 kHz to 30 MHz in 100 Hz steps 0.1% basic accuracy High-speed measurements: 30 ms/meas. Constant V or I test signal level 10 ADC with the Agilent 42841A List sweep measurement capability The Agilent 4285A is a cost-effective solution for component and material measurement. For demanding RF component tests, the Agilent 4285A offers a higher test-frequency range, from 75 kHz to 30 MHz. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4285A will meet all of your LCR meter test and measurement requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4285A
The 4285A is a 30 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 75 kHz to 30 MHz in 100 Hz steps 0.1% basic accuracy High-speed measurements: 30 ms/meas. Constant V or I test signal level 10 ADC with the Agilent 42841A List sweep measurement capability The Agilent 4285A is a cost-effective solution for component and material measurement. For demanding RF component tests, the Agilent 4285A offers a higher test-frequency range, from 75 kHz to 30 MHz. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4285A will meet all of your LCR meter test and measurement requirements.

The 4285A is a 30 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 75 kHz to 30 MHz in 100 Hz steps
  • 0.1% basic accuracy
  • High-speed measurements: 30 ms/meas.
  • Constant V or I test signal level
  • 10 ADC with the Agilent 42841A
  • List sweep measurement capability

The Agilent 4285A is a cost-effective solution for component and material measurement. For demanding RF component tests, the Agilent 4285A offers a higher test-frequency range, from 75 kHz to 30 MHz. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4285A will meet all of your LCR meter test and measurement requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4285A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
High Frequency LCR Meter - 65120P - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details