ValueTronics International, Inc. LCR Meter 4284A

Description
The 4284A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Hz to 1 MHz with over with 8610 selectable test frequencies Exceptional basic accuracy of 0.05% Measures: |Z|-theta, |Y|-theta, R-X, G-B, C-D, Q, ESR, G, Rp, L-D, deviation, and deviation % DC bias to 2 V GPIB The Agilent 4284A precision LCR meter is a cost-effective solution for component and material measurement. The wide 20 Hz to 1 MHz test frequency range and superior test-signal performance allow the Agilent 4284A to test components to the most commonly-used test standards, such as IEC/MIL standards, and under conditions that simulate the intended application. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4284A will meet all of your LCR meter test and measurement requirements.
Datasheet
Description
The 4284A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Hz to 1 MHz with over with 8610 selectable test frequencies Exceptional basic accuracy of 0.05% Measures: |Z|-theta, |Y|-theta, R-X, G-B, C-D, Q, ESR, G, Rp, L-D, deviation, and deviation % DC bias to 2 V GPIB The Agilent 4284A precision LCR meter is a cost-effective solution for component and material measurement. The wide 20 Hz to 1 MHz test frequency range and superior test-signal performance allow the Agilent 4284A to test components to the most commonly-used test standards, such as IEC/MIL standards, and under conditions that simulate the intended application. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4284A will meet all of your LCR meter test and measurement requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4284A
The 4284A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Hz to 1 MHz with over with 8610 selectable test frequencies Exceptional basic accuracy of 0.05% Measures: |Z|-theta, |Y|-theta, R-X, G-B, C-D, Q, ESR, G, Rp, L-D, deviation, and deviation % DC bias to 2 V GPIB The Agilent 4284A precision LCR meter is a cost-effective solution for component and material measurement. The wide 20 Hz to 1 MHz test frequency range and superior test-signal performance allow the Agilent 4284A to test components to the most commonly-used test standards, such as IEC/MIL standards, and under conditions that simulate the intended application. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4284A will meet all of your LCR meter test and measurement requirements.

The 4284A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 20 Hz to 1 MHz with over with 8610 selectable test frequencies
  • Exceptional basic accuracy of 0.05%
  • Measures: |Z|-theta, |Y|-theta, R-X, G-B, C-D, Q, ESR, G, Rp, L-D, deviation, and deviation %
  • DC bias to 2 V
  • GPIB

The Agilent 4284A precision LCR meter is a cost-effective solution for component and material measurement. The wide 20 Hz to 1 MHz test frequency range and superior test-signal performance allow the Agilent 4284A to test components to the most commonly-used test standards, such as IEC/MIL standards, and under conditions that simulate the intended application. Whether in research and development, production, quality assurance, or incoming inspection, the Agilent 4284A will meet all of your LCR meter test and measurement requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4284A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Precision Impedance Analyzer - 65120B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
STEMlab 125-14 External Clock Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details