Microtest Corporation Precision LCR Meter 6366

Description
The 6366 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 500KHz. The 6366A test frequency from0.1Hz-500KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely. In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor. Features Basic accuracy up to ±0.08% The lowest test frequency from 0.1Hz (636XA series) Synchronous tests with four parameter settings User-friendly interface, easy to operate Support fully test functions Interface: GPIB, RS232, Handler and USB 7 inch 800*480, TFT LCD color screen Multi step function
Datasheet
Description
The 6366 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 500KHz. The 6366A test frequency from0.1Hz-500KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely. In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor. Features Basic accuracy up to ±0.08% The lowest test frequency from 0.1Hz (636XA series) Synchronous tests with four parameter settings User-friendly interface, easy to operate Support fully test functions Interface: GPIB, RS232, Handler and USB 7 inch 800*480, TFT LCD color screen Multi step function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision LCR Meter - 6366 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Precision LCR Meter
6366
Precision LCR Meter 6366
The 6366 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 500KHz. The 6366A test frequency from0.1Hz-500KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely. In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor. Features Basic accuracy up to ±0.08% The lowest test frequency from 0.1Hz (636XA series) Synchronous tests with four parameter settings User-friendly interface, easy to operate Support fully test functions Interface: GPIB, RS232, Handler and USB 7 inch 800*480, TFT LCD color screen Multi step function

The 6366 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 500KHz. The 6366A test frequency from0.1Hz-500KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement speed is faster and the accuracy is all up. It can show four measurement parameters Simultaneously. LCR meter is able to perform the component test entirely.
In addition to measuring all kinds of components, but also can be used in the car battery, cell phone battery itself charge and discharge capacitors, UPS power system and other large energy power supply stable capacitor.

Features

  • Basic accuracy up to ±0.08%
  • The lowest test frequency from 0.1Hz (636XA series)
  • Synchronous tests with four parameter settings
  • User-friendly interface, easy to operate
  • Support fully test functions
  • Interface: GPIB, RS232, Handler and USB
  • 7 inch 800*480, TFT LCD color screen
  • Multi step function
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 6366
Product Name Precision LCR Meter
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
Capacitance 1.00E-8 to 1.00E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
LCR Meter - 6375 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details