ValueTronics International, Inc. LCR Meter 4271A

Description
The 4271A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Automatic high speed measurements of low value L (1000 nH-1000 µH) C (10 pF-10 nF) R (10 ohms-10 kohms) Components at 1 MHz Dissipation factor or conductance is also measured. Basic measurement accuracy of 0.1% to 1.2% Minimum resolution of 0.1 nH, 0.001 pF or 1 mohm The Agilent 4271A has four-terminal pair measurement technique is used to reduce errors due to electromagnetic coupling of leads as well as reducing residual inductance or stray capacitance.
Description
The 4271A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Automatic high speed measurements of low value L (1000 nH-1000 µH) C (10 pF-10 nF) R (10 ohms-10 kohms) Components at 1 MHz Dissipation factor or conductance is also measured. Basic measurement accuracy of 0.1% to 1.2% Minimum resolution of 0.1 nH, 0.001 pF or 1 mohm The Agilent 4271A has four-terminal pair measurement technique is used to reduce errors due to electromagnetic coupling of leads as well as reducing residual inductance or stray capacitance.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4271A
The 4271A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Automatic high speed measurements of low value L (1000 nH-1000 µH) C (10 pF-10 nF) R (10 ohms-10 kohms) Components at 1 MHz Dissipation factor or conductance is also measured. Basic measurement accuracy of 0.1% to 1.2% Minimum resolution of 0.1 nH, 0.001 pF or 1 mohm The Agilent 4271A has four-terminal pair measurement technique is used to reduce errors due to electromagnetic coupling of leads as well as reducing residual inductance or stray capacitance.

The 4271A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Automatic high speed measurements of low value L (1000 nH-1000 µH)
  • C (10 pF-10 nF)
  • R (10 ohms-10 kohms)
  • Components at 1 MHz
  • Dissipation factor or conductance is also measured. Basic measurement accuracy of 0.1% to 1.2%
  • Minimum resolution of 0.1 nH, 0.001 pF or 1 mohm

The Agilent 4271A has four-terminal pair measurement technique is used to reduce errors due to electromagnetic coupling of leads as well as reducing residual inductance or stray capacitance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4271A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Edu Pack -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details