ValueTronics International, Inc. LCR Meter 4263A

Description
The 4263A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies 50 m, 100 m, 250 m, 500 m, 1 V RMS test levels High-speed measurements (25 ms) High-speed contact check Quick test recovery Wide capacitance test range Front-end protection Built-in comparator The Agilent 4263A is a cost-effective low-end meter designed for both component evaluation on the production line and fundamental impedance testing for bench-top applications. The Agilent 4263A has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz. The unit can boost throughput with a measurement speed of 25 ms at any test frequency.
Description
The 4263A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies 50 m, 100 m, 250 m, 500 m, 1 V RMS test levels High-speed measurements (25 ms) High-speed contact check Quick test recovery Wide capacitance test range Front-end protection Built-in comparator The Agilent 4263A is a cost-effective low-end meter designed for both component evaluation on the production line and fundamental impedance testing for bench-top applications. The Agilent 4263A has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz. The unit can boost throughput with a measurement speed of 25 ms at any test frequency.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4263A
The 4263A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies 50 m, 100 m, 250 m, 500 m, 1 V RMS test levels High-speed measurements (25 ms) High-speed contact check Quick test recovery Wide capacitance test range Front-end protection Built-in comparator The Agilent 4263A is a cost-effective low-end meter designed for both component evaluation on the production line and fundamental impedance testing for bench-top applications. The Agilent 4263A has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz. The unit can boost throughput with a measurement speed of 25 ms at any test frequency.

The 4263A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 0.1% basic accuracy
  • 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies
  • 50 m, 100 m, 250 m, 500 m, 1 V RMS test levels
  • High-speed measurements (25 ms)
  • High-speed contact check
  • Quick test recovery
  • Wide capacitance test range
  • Front-end protection
  • Built-in comparator

The Agilent 4263A is a cost-effective low-end meter designed for both component evaluation on the production line and fundamental impedance testing for bench-top applications. The Agilent 4263A has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz. The unit can boost throughput with a measurement speed of 25 ms at any test frequency.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4263A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details