The 41952B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Frequency Range: 100 kHz to 500 MHz
Impedance: 75 ohm
Directivity: 35 dB @ 800 kHz to 200 MHz
Transmission Magnitude Phase (@ = 300 kHz): ± 1 dB, ± 5 deg
Reflection Magnitude Phase (@ = 1 MHz): ± 1 dB, ± 5 deg
Effective Source Match at Test Port: >20 dB @ = 300 kHz 75 Ohm type N(f)
The Agilent 41952B Transmission/Reflect
ion Test Set allows the Agilent 4195B Network/Spectrum Analyzer to perform full S-Parameter measurement without having to remove and reverse the device. The Agilent 41952B Transmission/Reflect
ion Test Set is used for 75 ohm applications.
The 41952B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Frequency Range: 100 kHz to 500 MHz
- Impedance: 75 ohm
- Directivity: 35 dB @ 800 kHz to 200 MHz
- Transmission Magnitude Phase (@ = 300 kHz): ± 1 dB, ± 5 deg
- Reflection Magnitude Phase (@ = 1 MHz): ± 1 dB, ± 5 deg
- Effective Source Match at Test Port: >20 dB @ = 300 kHz 75 Ohm type N(f)
The Agilent 41952B Transmission/Reflection Test Set allows the Agilent 4195B Network/Spectrum Analyzer to perform full S-Parameter measurement without having to remove and reverse the device. The Agilent 41952B Transmission/Reflection Test Set is used for 75 ohm applications.