Weather Proof Junction Box with terminal strip electrical connections. Suitable for Div 2 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches. Specifications
Electrical Connection: 1/2-14 NPT female conduit connection
Area Classification: NEMA 4X weather proof enclosure suitable for Div 2, Class I, Groups C & D hazardous locations when used in conjunction with any enclosure 6 electrical and installed in accordance with NFPA 70
Wiring Guide: Terminal strips will accept 14 to 20 AWG wire when installed in accordance with NFPA 70.
Weather Proof Junction Box with terminal strip electrical connections. Suitable for Div 2 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches.
Specifications
- Electrical Connection: 1/2-14 NPT female conduit connection
- Area Classification: NEMA 4X weather proof enclosure suitable for Div 2, Class I, Groups C & D hazardous locations when used in conjunction with any enclosure 6 electrical and installed in accordance with NFPA 70
- Wiring Guide: Terminal strips will accept 14 to 20 AWG wire when installed in accordance with NFPA 70.