ValueTronics International, Inc. Arbitrary Waveform Generator 33521A

Description
The 33521A is a 30 MHz Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Waveform Generation 30 MHz sine, square, pulse bandwidth cover more applications < 40 ps jitter and less than .04% total harmonic distortion for more precise signals 250 MSa/s, 16-bit sampling rate for higher time resolution arbitrary waveforms True point-by-point arbitrary waveforms for more accurate representation of user-defined signals Instrument Features 16 MSa/channel arbitrary waveform memory option Large, color, graphical display for intuitive operation TCXO timebase standard, OCXO optional for ultra-high stability USB and LAN (LXI-C) standard for easy utilization and connecting and GPIB option The Agilent HP 33521A 1-channel 30 MHz function / arbitrary waveform generator offers the highest signal fidelity and implements a breakthrough technology that provides you with the ability to generate more accurate arbitrary waveforms.
Description
The 33521A is a 30 MHz Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Waveform Generation 30 MHz sine, square, pulse bandwidth cover more applications < 40 ps jitter and less than .04% total harmonic distortion for more precise signals 250 MSa/s, 16-bit sampling rate for higher time resolution arbitrary waveforms True point-by-point arbitrary waveforms for more accurate representation of user-defined signals Instrument Features 16 MSa/channel arbitrary waveform memory option Large, color, graphical display for intuitive operation TCXO timebase standard, OCXO optional for ultra-high stability USB and LAN (LXI-C) standard for easy utilization and connecting and GPIB option The Agilent HP 33521A 1-channel 30 MHz function / arbitrary waveform generator offers the highest signal fidelity and implements a breakthrough technology that provides you with the ability to generate more accurate arbitrary waveforms.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 33521A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
33521A
Arbitrary Waveform Generator 33521A
The 33521A is a 30 MHz Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Waveform Generation 30 MHz sine, square, pulse bandwidth cover more applications < 40 ps jitter and less than .04% total harmonic distortion for more precise signals 250 MSa/s, 16-bit sampling rate for higher time resolution arbitrary waveforms True point-by-point arbitrary waveforms for more accurate representation of user-defined signals Instrument Features 16 MSa/channel arbitrary waveform memory option Large, color, graphical display for intuitive operation TCXO timebase standard, OCXO optional for ultra-high stability USB and LAN (LXI-C) standard for easy utilization and connecting and GPIB option The Agilent HP 33521A 1-channel 30 MHz function / arbitrary waveform generator offers the highest signal fidelity and implements a breakthrough technology that provides you with the ability to generate more accurate arbitrary waveforms.

The 33521A is a 30 MHz Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • Waveform Generation
  • 30 MHz sine, square, pulse bandwidth cover more applications
  • < 40 ps jitter and less than .04% total harmonic distortion for more precise signals
  • 250 MSa/s, 16-bit sampling rate for higher time resolution arbitrary waveforms
  • True point-by-point arbitrary waveforms for more accurate representation of user-defined signals
  • Instrument Features
  • 16 MSa/channel arbitrary waveform memory option
  • Large, color, graphical display for intuitive operation
  • TCXO timebase standard, OCXO optional for ultra-high stability
  • USB and LAN (LXI-C) standard for easy utilization and connecting and GPIB option

The Agilent HP 33521A 1-channel 30 MHz function / arbitrary waveform generator offers the highest signal fidelity and implements a breakthrough technology that provides you with the ability to generate more accurate arbitrary waveforms.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 33521A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Arbitrary Waveform Generators - 1236462 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers