ValueTronics International, Inc. Level Generator 3336B

Description
The 3336B is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Minimum Frequency 10 Hz Maximum Frequency 20 MHz Frequency Resolution .001 Hz Time base stability 0.000005 /yr Minimum output Power -73 dBm Maximum Output Power 7 dBm Output Accuracy .015 dB Output Impedance 75 Ohm Harmonics (noise) -50 dBc Non-harmonics (noise) -100 dBm Modulation AM,Phase,Pulse External Modulation Inputs(Types) Yes Sweep Modes Linear,Log Your generator applications will be met with the popular Agilent 3336B Synthesizer/Level Generator. This instrument covers the wide frequency range of 10 Hz to 20.999999 MHz (75 ohms unbalanced), 10 Hz to 10.999999 MHz (124 ohms balanced), 10 kHz to 10.999999 MHz (135 ohms balanced) and 200 Hz to 109.99999 kHz (600 ohms balanced).
Description
The 3336B is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Minimum Frequency 10 Hz Maximum Frequency 20 MHz Frequency Resolution .001 Hz Time base stability 0.000005 /yr Minimum output Power -73 dBm Maximum Output Power 7 dBm Output Accuracy .015 dB Output Impedance 75 Ohm Harmonics (noise) -50 dBc Non-harmonics (noise) -100 dBm Modulation AM,Phase,Pulse External Modulation Inputs(Types) Yes Sweep Modes Linear,Log Your generator applications will be met with the popular Agilent 3336B Synthesizer/Level Generator. This instrument covers the wide frequency range of 10 Hz to 20.999999 MHz (75 ohms unbalanced), 10 Hz to 10.999999 MHz (124 ohms balanced), 10 kHz to 10.999999 MHz (135 ohms balanced) and 200 Hz to 109.99999 kHz (600 ohms balanced).

Suppliers

Company
Product
Description
Supplier Links
Level Generator - 3336B - ValueTronics International, Inc.
Elgin, IL, USA
Level Generator
3336B
Level Generator 3336B
The 3336B is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Minimum Frequency 10 Hz Maximum Frequency 20 MHz Frequency Resolution .001 Hz Time base stability 0.000005 /yr Minimum output Power -73 dBm Maximum Output Power 7 dBm Output Accuracy .015 dB Output Impedance 75 Ohm Harmonics (noise) -50 dBc Non-harmonics (noise) -100 dBm Modulation AM,Phase,Pulse External Modulation Inputs(Types) Yes Sweep Modes Linear,Log Your generator applications will be met with the popular Agilent 3336B Synthesizer/Level Generator. This instrument covers the wide frequency range of 10 Hz to 20.999999 MHz (75 ohms unbalanced), 10 Hz to 10.999999 MHz (124 ohms balanced), 10 kHz to 10.999999 MHz (135 ohms balanced) and 200 Hz to 109.99999 kHz (600 ohms balanced).

The 3336B is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Minimum Frequency 10 Hz
  • Maximum Frequency 20 MHz
  • Frequency Resolution .001 Hz
  • Time base stability 0.000005 /yr
  • Minimum output Power -73 dBm
  • Maximum Output Power 7 dBm
  • Output Accuracy .015 dB
  • Output Impedance 75 Ohm
  • Harmonics (noise) -50 dBc
  • Non-harmonics (noise) -100 dBm
  • Modulation AM,Phase,Pulse
  • External Modulation Inputs(Types) Yes
  • Sweep Modes Linear,Log

Your generator applications will be met with the popular Agilent 3336B Synthesizer/Level Generator. This instrument covers the wide frequency range of 10 Hz to 20.999999 MHz (75 ohms unbalanced), 10 Hz to 10.999999 MHz (124 ohms balanced), 10 kHz to 10.999999 MHz (135 ohms balanced) and 200 Hz to 109.99999 kHz (600 ohms balanced).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3336B
Product Name Level Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details