ValueTronics International, Inc. Level Generator 3335A

Description
The 3335A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range of 200 Hz to 81 MHz It has performance characteristics that make it ideally suited for the telecommunications industry, as well as for traditional synthesizer applications and ATE systems Precision level control, milli-hertz resolution, high spectral purity, internal frequency sweep, HP-IB programmability, and numerous user conveniences This is an excellent generator, utilizes HP-IB for true ATE applications Amplitude range is +13.01 dBm to -86.98 dBm (50 ½); +11.25 dBm to -88.74 dBm (75 ½)
Description
The 3335A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range of 200 Hz to 81 MHz It has performance characteristics that make it ideally suited for the telecommunications industry, as well as for traditional synthesizer applications and ATE systems Precision level control, milli-hertz resolution, high spectral purity, internal frequency sweep, HP-IB programmability, and numerous user conveniences This is an excellent generator, utilizes HP-IB for true ATE applications Amplitude range is +13.01 dBm to -86.98 dBm (50 ½); +11.25 dBm to -88.74 dBm (75 ½)

Suppliers

Company
Product
Description
Supplier Links
Level Generator - 3335A - ValueTronics International, Inc.
Elgin, IL, USA
Level Generator
3335A
Level Generator 3335A
The 3335A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range of 200 Hz to 81 MHz It has performance characteristics that make it ideally suited for the telecommunications industry, as well as for traditional synthesizer applications and ATE systems Precision level control, milli-hertz resolution, high spectral purity, internal frequency sweep, HP-IB programmability, and numerous user conveniences This is an excellent generator, utilizes HP-IB for true ATE applications Amplitude range is +13.01 dBm to -86.98 dBm (50 ½); +11.25 dBm to -88.74 dBm (75 ½)

The 3335A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range of 200 Hz to 81 MHz
  • It has performance characteristics that make it ideally suited for the telecommunications industry, as well as for traditional synthesizer applications and ATE systems
  • Precision level control, milli-hertz resolution, high spectral purity, internal frequency sweep, HP-IB programmability, and numerous user conveniences
  • This is an excellent generator, utilizes HP-IB for true ATE applications
  • Amplitude range is +13.01 dBm to -86.98 dBm (50 ½); +11.25 dBm to -88.74 dBm (75 ½)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3335A
Product Name Level Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details