ValueTronics International, Inc. Function Generator 3325B

Description
The 3325B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Functions: Sine, square, triangle, negative and positive ramps, arbs, DC offset Fully synthesized microhertz resolution Internal programmable modulation source LOG, LIN, discrete sweep Excellent signal purity DC to 60 MHz sync output Operating Temperature: 0 to 55 degrees C Relative Humidity: 95%, 0 to 40°C Altitude : 15,000 ft and below Power: 100/120/220/240 V, + 5%, -10%, 48 to 66 Hz, 90 VA, 120 VA with all options Weight: 9 kg (20 lbs) net, 14.5 kg (32 lbs) shipping Dimensions HxWxD: 133.4 mm x 425.5 mm x 498.5 mm, (5 1/4 in x 16 3/4 in x 19 5/8 in) The Keysight Agilent HP 3325B provides the frequency accuracy, resolution, and stability that are ideal for applications such as crystal filter test, multiplexed communication system testing, clock/timing simulation and audio frequency system testing. Exceptionally linear triangles and ramp signals are produced with synthesized accuracy and stability for applications such as VCO testing or process control. The DC-to-21 MHz frequency range (sine) makes the Keysight Agilent HP 3325B ideal for high-performance video system testing. Pure sine waves or high quality squarewaves can be combined with up to ±5V of DC offset to interface with biased circuits or for stimulus in digital environments. In modulation applications, this model provides the carrier for a modulation source, or use the internal modulation source to get modulated signals from the generator alone.
Description
The 3325B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Functions: Sine, square, triangle, negative and positive ramps, arbs, DC offset Fully synthesized microhertz resolution Internal programmable modulation source LOG, LIN, discrete sweep Excellent signal purity DC to 60 MHz sync output Operating Temperature: 0 to 55 degrees C Relative Humidity: 95%, 0 to 40°C Altitude : 15,000 ft and below Power: 100/120/220/240 V, + 5%, -10%, 48 to 66 Hz, 90 VA, 120 VA with all options Weight: 9 kg (20 lbs) net, 14.5 kg (32 lbs) shipping Dimensions HxWxD: 133.4 mm x 425.5 mm x 498.5 mm, (5 1/4 in x 16 3/4 in x 19 5/8 in) The Keysight Agilent HP 3325B provides the frequency accuracy, resolution, and stability that are ideal for applications such as crystal filter test, multiplexed communication system testing, clock/timing simulation and audio frequency system testing. Exceptionally linear triangles and ramp signals are produced with synthesized accuracy and stability for applications such as VCO testing or process control. The DC-to-21 MHz frequency range (sine) makes the Keysight Agilent HP 3325B ideal for high-performance video system testing. Pure sine waves or high quality squarewaves can be combined with up to ±5V of DC offset to interface with biased circuits or for stimulus in digital environments. In modulation applications, this model provides the carrier for a modulation source, or use the internal modulation source to get modulated signals from the generator alone.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3325B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3325B
Function Generator 3325B
The 3325B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Functions: Sine, square, triangle, negative and positive ramps, arbs, DC offset Fully synthesized microhertz resolution Internal programmable modulation source LOG, LIN, discrete sweep Excellent signal purity DC to 60 MHz sync output Operating Temperature: 0 to 55 degrees C Relative Humidity: 95%, 0 to 40°C Altitude : 15,000 ft and below Power: 100/120/220/240 V, + 5%, -10%, 48 to 66 Hz, 90 VA, 120 VA with all options Weight: 9 kg (20 lbs) net, 14.5 kg (32 lbs) shipping Dimensions HxWxD: 133.4 mm x 425.5 mm x 498.5 mm, (5 1/4 in x 16 3/4 in x 19 5/8 in) The Keysight Agilent HP 3325B provides the frequency accuracy, resolution, and stability that are ideal for applications such as crystal filter test, multiplexed communication system testing, clock/timing simulation and audio frequency system testing. Exceptionally linear triangles and ramp signals are produced with synthesized accuracy and stability for applications such as VCO testing or process control. The DC-to-21 MHz frequency range (sine) makes the Keysight Agilent HP 3325B ideal for high-performance video system testing. Pure sine waves or high quality squarewaves can be combined with up to ±5V of DC offset to interface with biased circuits or for stimulus in digital environments. In modulation applications, this model provides the carrier for a modulation source, or use the internal modulation source to get modulated signals from the generator alone.

The 3325B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Functions: Sine, square, triangle, negative and positive ramps, arbs, DC offset
  • Fully synthesized microhertz resolution
  • Internal programmable modulation source
  • LOG, LIN, discrete sweep
  • Excellent signal purity
  • DC to 60 MHz sync output
  • Operating Temperature: 0 to 55 degrees C
  • Relative Humidity: 95%, 0 to 40°C
  • Altitude : 15,000 ft and below
  • Power: 100/120/220/240 V, + 5%, -10%, 48 to 66 Hz, 90 VA, 120 VA with all options
  • Weight: 9 kg (20 lbs) net, 14.5 kg (32 lbs) shipping
  • Dimensions HxWxD: 133.4 mm x 425.5 mm x 498.5 mm, (5 1/4 in x 16 3/4 in x 19 5/8 in)

The Keysight Agilent HP 3325B provides the frequency accuracy, resolution, and stability that are ideal for applications such as crystal filter test, multiplexed communication system testing, clock/timing simulation and audio frequency system testing. Exceptionally linear triangles and ramp signals are produced with synthesized accuracy and stability for applications such as VCO testing or process control. The DC-to-21 MHz frequency range (sine) makes the Keysight Agilent HP 3325B ideal for high-performance video system testing. Pure sine waves or high quality squarewaves can be combined with up to ±5V of DC offset to interface with biased circuits or for stimulus in digital environments. In modulation applications, this model provides the carrier for a modulation source, or use the internal modulation source to get modulated signals from the generator alone.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3325B
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details