Siglent Technologies NA, Inc. Waveform Generator SDG6032X

Description
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Description
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDG6032X is a dual-channel pulse/arbitrary waveform generator with 350 MHz bandwidth, a 2.4 GSa/s sampling rate, and 16-bit vertical resolution. It generates sine, pulse, ramp, noise, IQ, and PRBS waveforms with configurable parameters including pulse widths as low as 3.3 ns and rise/fall times as low as 1 ns. Output amplitude reaches 20 Vpp into high impedance below 40 MHz, declining to 1.28 Vpp above 350 MHz. Integrated features include modulation, sweep, burst, waveform combining, and a 4.3-inch touch screen. Standard interfaces are USB Host, USB Device, and LAN; GPIB is optional.

Datasheet Summary
Powered by GS/AI

The SDG6032X is a dual-channel pulse/arbitrary waveform generator with 350 MHz bandwidth, a 2.4 GSa/s sampling rate, and 16-bit vertical resolution. It generates sine, pulse, ramp, noise, IQ, and PRBS waveforms with configurable parameters including pulse widths as low as 3.3 ns and rise/fall times as low as 1 ns. Output amplitude reaches 20 Vpp into high impedance below 40 MHz, declining to 1.28 Vpp above 350 MHz. Integrated features include modulation, sweep, burst, waveform combining, and a 4.3-inch touch screen. Standard interfaces are USB Host, USB Device, and LAN; GPIB is optional.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG6032X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG6032X
Waveform Generator SDG6032X
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Signal Generators
Product Number SDG6032X
Product Name Waveform Generator
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
Operating Modes Burst
Waveforms Arbitrary, Square and Pulse
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details