ValueTronics International, Inc. Function Generator 3324A

Description
The 3324A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 1 mHz to 11 kHz (triangle, ramps), 11 MHz (square), 21 MHz (sine) Multi-interval sweep Master/slave capability ±719.9° variable phase Additional 60 MHz (auxiliary 0 dBm) output Amplitude: 1 mV to 10 V in eight 1-3-10 sequence ranges (50 Ohm into 50 Ohm) Outputs and GPIB float up to 40 V The Agilent HP 3324A provides synthesizer performance and multi-segment sweep at a moderate price, for applications such as speed sensors. Additionally, multi-phase signals can be set up on the Agilent HP 3324A, as variable-phase and master/slave capabilities can be used together.
Description
The 3324A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 1 mHz to 11 kHz (triangle, ramps), 11 MHz (square), 21 MHz (sine) Multi-interval sweep Master/slave capability ±719.9° variable phase Additional 60 MHz (auxiliary 0 dBm) output Amplitude: 1 mV to 10 V in eight 1-3-10 sequence ranges (50 Ohm into 50 Ohm) Outputs and GPIB float up to 40 V The Agilent HP 3324A provides synthesizer performance and multi-segment sweep at a moderate price, for applications such as speed sensors. Additionally, multi-phase signals can be set up on the Agilent HP 3324A, as variable-phase and master/slave capabilities can be used together.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3324A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3324A
Function Generator 3324A
The 3324A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 1 mHz to 11 kHz (triangle, ramps), 11 MHz (square), 21 MHz (sine) Multi-interval sweep Master/slave capability ±719.9° variable phase Additional 60 MHz (auxiliary 0 dBm) output Amplitude: 1 mV to 10 V in eight 1-3-10 sequence ranges (50 Ohm into 50 Ohm) Outputs and GPIB float up to 40 V The Agilent HP 3324A provides synthesizer performance and multi-segment sweep at a moderate price, for applications such as speed sensors. Additionally, multi-phase signals can be set up on the Agilent HP 3324A, as variable-phase and master/slave capabilities can be used together.

The 3324A is a Function Generator from Agilent HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • 1 mHz to 11 kHz (triangle, ramps), 11 MHz (square), 21 MHz (sine)
  • Multi-interval sweep
  • Master/slave capability
  • ±719.9° variable phase
  • Additional 60 MHz (auxiliary 0 dBm) output
  • Amplitude: 1 mV to 10 V in eight 1-3-10 sequence ranges (50 Ohm into 50 Ohm)
  • Outputs and GPIB float up to 40 V

The Agilent HP 3324A provides synthesizer performance and multi-segment sweep at a moderate price, for applications such as speed sensors. Additionally, multi-phase signals can be set up on the Agilent HP 3324A, as variable-phase and master/slave capabilities can be used together.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3324A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details