ValueTronics International, Inc. Function Generator 3314A

Description
The 3314A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Counted bursts, gate, lin/log sweeps, AM, FM/VCO, DC offset, and phase lock For increased versatility, the Arbitrary Waveform Mode allows a countless number of user defined waveforms. Complete programmability is provided via the HP-IB interface, all of these capabilities are available for ATE systems, as well as bench applications Independent ±5 V can even be added to any AC signal The Agilent 3314A feature set includes accurate sine, square and triangle waves from 0.001 Hz to 19.99 MHz, 0.01 mV to 10 V p-p (50 ohms) Ramps and pulses are also available to 2 MHz, using variable symmetry (5 to 95% range) The Agilent HP 3314A has the precision and versatility to produce numerous waveforms. The HP 3314A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3314A combines two separate, independent function generators with a modulator section in one compact instrument.
Datasheet
Description
The 3314A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Counted bursts, gate, lin/log sweeps, AM, FM/VCO, DC offset, and phase lock For increased versatility, the Arbitrary Waveform Mode allows a countless number of user defined waveforms. Complete programmability is provided via the HP-IB interface, all of these capabilities are available for ATE systems, as well as bench applications Independent ±5 V can even be added to any AC signal The Agilent 3314A feature set includes accurate sine, square and triangle waves from 0.001 Hz to 19.99 MHz, 0.01 mV to 10 V p-p (50 ohms) Ramps and pulses are also available to 2 MHz, using variable symmetry (5 to 95% range) The Agilent HP 3314A has the precision and versatility to produce numerous waveforms. The HP 3314A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3314A combines two separate, independent function generators with a modulator section in one compact instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3314A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3314A
Function Generator 3314A
The 3314A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Counted bursts, gate, lin/log sweeps, AM, FM/VCO, DC offset, and phase lock For increased versatility, the Arbitrary Waveform Mode allows a countless number of user defined waveforms. Complete programmability is provided via the HP-IB interface, all of these capabilities are available for ATE systems, as well as bench applications Independent ±5 V can even be added to any AC signal The Agilent 3314A feature set includes accurate sine, square and triangle waves from 0.001 Hz to 19.99 MHz, 0.01 mV to 10 V p-p (50 ohms) Ramps and pulses are also available to 2 MHz, using variable symmetry (5 to 95% range) The Agilent HP 3314A has the precision and versatility to produce numerous waveforms. The HP 3314A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3314A combines two separate, independent function generators with a modulator section in one compact instrument.

The 3314A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Counted bursts, gate, lin/log sweeps, AM, FM/VCO, DC offset, and phase lock
  • For increased versatility, the Arbitrary Waveform Mode allows a countless number of user defined waveforms.
  • Complete programmability is provided via the HP-IB interface, all of these capabilities are available for ATE systems, as well as bench applications
  • Independent ±5 V can even be added to any AC signal
  • The Agilent 3314A feature set includes accurate sine, square and triangle waves from 0.001 Hz to 19.99 MHz, 0.01 mV to 10 V p-p (50 ohms)
  • Ramps and pulses are also available to 2 MHz, using variable symmetry (5 to 95% range)

The Agilent HP 3314A has the precision and versatility to produce numerous waveforms. The HP 3314A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The HP 3314A combines two separate, independent function generators with a modulator section in one compact instrument.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3314A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details