ValueTronics International, Inc. Function Generator 3312A

Description
The 3312A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Dial accuracy: ±5% of full scale Aberrations: <10% Impedance: 50-ohms ±10% Frequency range is 0.1 Hz to 13 MHz in 8 decades ranges. The Agilent HP 3312A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The Agilent HP 3312A combines two separate, independent function generators with a modulator section in one compact instrument.
Datasheet
Description
The 3312A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Dial accuracy: ±5% of full scale Aberrations: <10% Impedance: 50-ohms ±10% Frequency range is 0.1 Hz to 13 MHz in 8 decades ranges. The Agilent HP 3312A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The Agilent HP 3312A combines two separate, independent function generators with a modulator section in one compact instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3312A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3312A
Function Generator 3312A
The 3312A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Dial accuracy: ±5% of full scale Aberrations: <10% Impedance: 50-ohms ±10% Frequency range is 0.1 Hz to 13 MHz in 8 decades ranges. The Agilent HP 3312A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The Agilent HP 3312A combines two separate, independent function generators with a modulator section in one compact instrument.

The 3312A is a Function Generator from Agilent. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Dial accuracy: ±5% of full scale
  • Aberrations: <10%
  • Impedance: 50-ohms ±10%
  • Frequency range is 0.1 Hz to 13 MHz in 8 decades ranges.

The Agilent HP 3312A is a Function Generator that is an effective, low cost solution for generating a multitude of functions. The Agilent HP 3312A combines two separate, independent function generators with a modulator section in one compact instrument.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3312A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236566 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details