ValueTronics International, Inc. RF Generator 2022

Description
The 2022 is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1000 MHz Displayed resolution: 10 Hz up to 100 MHz; 100 Hz above 100 MHz The Marconi 2022 is a light-weight easily portable synthesized signal generator. It has a frequency range of 10 kHz to 1000 MHz and provides comprehensive amplitude, frequency and phase modulation facilities. The instrument is designed to cover a wide range of applications in both production and repair of radio equipment. Output frequency is phase locked to an internal or external frequency standard and frequencies up to 100 MHz can be set to a resolution of 10 Hz, and above to a relolution of 100 Hz.
Description
The 2022 is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1000 MHz Displayed resolution: 10 Hz up to 100 MHz; 100 Hz above 100 MHz The Marconi 2022 is a light-weight easily portable synthesized signal generator. It has a frequency range of 10 kHz to 1000 MHz and provides comprehensive amplitude, frequency and phase modulation facilities. The instrument is designed to cover a wide range of applications in both production and repair of radio equipment. Output frequency is phase locked to an internal or external frequency standard and frequencies up to 100 MHz can be set to a resolution of 10 Hz, and above to a relolution of 100 Hz.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2022 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2022
RF Generator 2022
The 2022 is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1000 MHz Displayed resolution: 10 Hz up to 100 MHz; 100 Hz above 100 MHz The Marconi 2022 is a light-weight easily portable synthesized signal generator. It has a frequency range of 10 kHz to 1000 MHz and provides comprehensive amplitude, frequency and phase modulation facilities. The instrument is designed to cover a wide range of applications in both production and repair of radio equipment. Output frequency is phase locked to an internal or external frequency standard and frequencies up to 100 MHz can be set to a resolution of 10 Hz, and above to a relolution of 100 Hz.

The 2022 is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 1000 MHz
  • Displayed resolution: 10 Hz up to 100 MHz; 100 Hz above 100 MHz

The Marconi 2022 is a light-weight easily portable synthesized signal generator. It has a frequency range of 10 kHz to 1000 MHz and provides comprehensive amplitude, frequency and phase modulation facilities.

The instrument is designed to cover a wide range of applications in both production and repair of radio equipment. Output frequency is phase locked to an internal or external frequency standard and frequencies up to 100 MHz can be set to a resolution of 10 Hz, and above to a relolution of 100 Hz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2022
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details