ValueTronics International, Inc. RF Generator 2017

Description
The 2017 is a 1.024 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1024 MHz AM or FM signals generated Low Noise The Marconi 2017 is an RF Generator with a Frequency Range of 10 kHz to 1024 MHz.
Description
The 2017 is a 1.024 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1024 MHz AM or FM signals generated Low Noise The Marconi 2017 is an RF Generator with a Frequency Range of 10 kHz to 1024 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2017 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2017
RF Generator 2017
The 2017 is a 1.024 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1024 MHz AM or FM signals generated Low Noise The Marconi 2017 is an RF Generator with a Frequency Range of 10 kHz to 1024 MHz.

The 2017 is a 1.024 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 10 kHz to 1024 MHz
  • AM or FM signals generated
  • Low Noise

The Marconi 2017 is an RF Generator with a Frequency Range of 10 kHz to 1024 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2017
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details