ValueTronics International, Inc. Noise Generator 1381

Description
The 1381 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 2 Hz-50 kHz The General Radio 1381 Random-Noise Generator generates truly random noise from a semiconductor source. The generated noise is flat down to 2 Hz and is intended for random-vibration tests and for general-purpose use in the audio and sub-audio range. The upper frequency limit (@3 dB) can be switched to 2, 5, or 50 kHz. Output level is adjustable from below 3 mV to 3 V RMS (600 ohms impedance) and can be clipped symmetrically at 2, 3, 4, or 5 times the RMS amplitude.
Datasheet
Description
The 1381 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 2 Hz-50 kHz The General Radio 1381 Random-Noise Generator generates truly random noise from a semiconductor source. The generated noise is flat down to 2 Hz and is intended for random-vibration tests and for general-purpose use in the audio and sub-audio range. The upper frequency limit (@3 dB) can be switched to 2, 5, or 50 kHz. Output level is adjustable from below 3 mV to 3 V RMS (600 ohms impedance) and can be clipped symmetrically at 2, 3, 4, or 5 times the RMS amplitude.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - 1381 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
1381
Noise Generator 1381
The 1381 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 2 Hz-50 kHz The General Radio 1381 Random-Noise Generator generates truly random noise from a semiconductor source. The generated noise is flat down to 2 Hz and is intended for random-vibration tests and for general-purpose use in the audio and sub-audio range. The upper frequency limit (@3 dB) can be switched to 2, 5, or 50 kHz. Output level is adjustable from below 3 mV to 3 V RMS (600 ohms impedance) and can be clipped symmetrically at 2, 3, 4, or 5 times the RMS amplitude.

The 1381 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 2 Hz-50 kHz

The General Radio 1381 Random-Noise Generator generates truly random noise from a semiconductor source. The generated noise is flat down to 2 Hz and is intended for random-vibration tests and for general-purpose use in the audio and sub-audio range. The upper frequency limit (@3 dB) can be switched to 2, 5, or 50 kHz. Output level is adjustable from below 3 mV to 3 V RMS (600 ohms impedance) and can be clipped symmetrically at 2, 3, 4, or 5 times the RMS amplitude.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1381
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data