ValueTronics International, Inc. Generator 11759C

Description
The 11759C is a generator from Agilent. Additional Features: 40 MHz to 2700 MHz RF Bandwidth >6.0 MHz Doppler to ±425 Hz (>500 km/at 900 MHz) Rayleigh/Rice statistics Delay intervals to 186 µ with 1 ns resolution 12-Bit processing for low noise floor/distortion Independent RF Channels: 2 of 3 paths each RF Input/Output Frequency Range: 40 to 2700 MHz RF Bandwidth (1 dB): &062;6.0 MHz typically Path Insertion Loss: Typically 24 dB ±3 dB LO Input Frequency Range: RF input frequency less 6 MHz The Agilent 11759C RF channel simulator has all the features and performance characteristics that make it ideally suited for testing digital cellular radios under RF multipath conditions. Whether the radio is designed for operation with the GSM, NADC, DCS1800, or PDC cellular systems, it is easy to simulate the fast and slow fading, time dispersion, and Dopplers experienced in the mobile radio environment.
Datasheet
Description
The 11759C is a generator from Agilent. Additional Features: 40 MHz to 2700 MHz RF Bandwidth >6.0 MHz Doppler to ±425 Hz (>500 km/at 900 MHz) Rayleigh/Rice statistics Delay intervals to 186 µ with 1 ns resolution 12-Bit processing for low noise floor/distortion Independent RF Channels: 2 of 3 paths each RF Input/Output Frequency Range: 40 to 2700 MHz RF Bandwidth (1 dB): &062;6.0 MHz typically Path Insertion Loss: Typically 24 dB ±3 dB LO Input Frequency Range: RF input frequency less 6 MHz The Agilent 11759C RF channel simulator has all the features and performance characteristics that make it ideally suited for testing digital cellular radios under RF multipath conditions. Whether the radio is designed for operation with the GSM, NADC, DCS1800, or PDC cellular systems, it is easy to simulate the fast and slow fading, time dispersion, and Dopplers experienced in the mobile radio environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 11759C
The 11759C is a generator from Agilent. Additional Features: 40 MHz to 2700 MHz RF Bandwidth >6.0 MHz Doppler to ±425 Hz (>500 km/at 900 MHz) Rayleigh/Rice statistics Delay intervals to 186 µ with 1 ns resolution 12-Bit processing for low noise floor/distortion Independent RF Channels: 2 of 3 paths each RF Input/Output Frequency Range: 40 to 2700 MHz RF Bandwidth (1 dB): &062;6.0 MHz typically Path Insertion Loss: Typically 24 dB ±3 dB LO Input Frequency Range: RF input frequency less 6 MHz The Agilent 11759C RF channel simulator has all the features and performance characteristics that make it ideally suited for testing digital cellular radios under RF multipath conditions. Whether the radio is designed for operation with the GSM, NADC, DCS1800, or PDC cellular systems, it is easy to simulate the fast and slow fading, time dispersion, and Dopplers experienced in the mobile radio environment.

The 11759C is a generator from Agilent.

Additional Features:

  • 40 MHz to 2700 MHz
  • RF Bandwidth >6.0 MHz
  • Doppler to ±425 Hz (>500 km/at 900 MHz)
  • Rayleigh/Rice statistics
  • Delay intervals to 186 µ with 1 ns resolution
  • 12-Bit processing for low noise floor/distortion
  • Independent RF Channels: 2 of 3 paths each
  • RF Input/Output Frequency Range: 40 to 2700 MHz
  • RF Bandwidth (1 dB): &062;6.0 MHz typically
  • Path Insertion Loss: Typically 24 dB ±3 dB
  • LO Input Frequency Range: RF input frequency less 6 MHz

The Agilent 11759C RF channel simulator has all the features and performance characteristics that make it ideally suited for testing digital cellular radios under RF multipath conditions. Whether the radio is designed for operation with the GSM, NADC, DCS1800, or PDC cellular systems, it is easy to simulate the fast and slow fading, time dispersion, and Dopplers experienced in the mobile radio environment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 11759C
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details