ValueTronics International, Inc. Filter 11668A

Description
The 11668A is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Reduced modulator drive feedthrough from 8 mV to 1 mV Eliminates the need for passive measurements Use of the Agilent 11668A, placed after the Agilent 11668B, reduces the modulator drive feedthrough from 8 mV to 1 mV and prevents possible amplifier saturation. Use of the Agilent 11668A filter is not necessary for passive measurements since the feedthrough from the Agilent 11665B is -65 dBm and causes no degradation in system performance.
Datasheet
Description
The 11668A is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Reduced modulator drive feedthrough from 8 mV to 1 mV Eliminates the need for passive measurements Use of the Agilent 11668A, placed after the Agilent 11668B, reduces the modulator drive feedthrough from 8 mV to 1 mV and prevents possible amplifier saturation. Use of the Agilent 11668A filter is not necessary for passive measurements since the feedthrough from the Agilent 11665B is -65 dBm and causes no degradation in system performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 11668A
The 11668A is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Reduced modulator drive feedthrough from 8 mV to 1 mV Eliminates the need for passive measurements Use of the Agilent 11668A, placed after the Agilent 11668B, reduces the modulator drive feedthrough from 8 mV to 1 mV and prevents possible amplifier saturation. Use of the Agilent 11668A filter is not necessary for passive measurements since the feedthrough from the Agilent 11665B is -65 dBm and causes no degradation in system performance.

The 11668A is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Reduced modulator drive feedthrough from 8 mV to 1 mV
  • Eliminates the need for passive measurements

Use of the Agilent 11668A, placed after the Agilent 11668B, reduces the modulator drive feedthrough from 8 mV to 1 mV and prevents possible amplifier saturation. Use of the Agilent 11668A filter is not necessary for passive measurements since the feedthrough from the Agilent 11665B is -65 dBm and causes no degradation in system performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 11668A
Product Name Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Band Stop Filter - 5o29209600 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 4500 MHz
View Details