ValueTronics International, Inc. Detector 11664E

Description
The 11664E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency range of 10 MHz to 26.5 GHz Uses 3.5 mm connectors Has a dynamic range of +16 to -60 dBm The Keysight Agilent HP 11664E Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664E detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.
Description
The 11664E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency range of 10 MHz to 26.5 GHz Uses 3.5 mm connectors Has a dynamic range of +16 to -60 dBm The Keysight Agilent HP 11664E Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664E detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Suppliers

Company
Product
Description
Supplier Links
Detector 11664E
The 11664E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency range of 10 MHz to 26.5 GHz Uses 3.5 mm connectors Has a dynamic range of +16 to -60 dBm The Keysight Agilent HP 11664E Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664E detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

The 11664E is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Frequency range of 10 MHz to 26.5 GHz
  • Uses 3.5 mm connectors
  • Has a dynamic range of +16 to -60 dBm

The Keysight Agilent HP 11664E Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664E detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 11664E
Product Name Detector
Frequency Range 2.65E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Zero Bias Schottky Detectors 203A - 203A - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMA
View Details
Power Detector, 50 MHz to 3 GHz, SMA, Postive Output Slope - FMPT1002 - Fairview Microwave Inc.
Specs
Frequency Range 50 to 3000 MHz
Connector Type SMA
View Details