ValueTronics International, Inc. Detector 11664B

Description
The 11664B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Dynamic Range: +16 to -60 dBm Connector: APC 3.5 Male The Keysight Agilent HP 11664B Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664B detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.
Description
The 11664B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Dynamic Range: +16 to -60 dBm Connector: APC 3.5 Male The Keysight Agilent HP 11664B Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664B detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Suppliers

Company
Product
Description
Supplier Links
Detector 11664B
The 11664B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Dynamic Range: +16 to -60 dBm Connector: APC 3.5 Male The Keysight Agilent HP 11664B Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664B detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

The 11664B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Frequency Range: 10 MHz to 18 GHz
  • Dynamic Range: +16 to -60 dBm
  • Connector: APC 3.5 Male

The Keysight Agilent HP 11664B Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664B detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 11664B
Product Name Detector
Frequency Range 1.80E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 202040013K - 202040013K - KRYTAR, Inc.
Specs
Frequency Range 2000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Specs
Input Voltage 16 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
0.01-3GHz Negative SMA Coaxial Detector - ZRD20S-3N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details